EN
  • EN
  • DE

74F64FCQR

Part No 74F64FCQR
Manufacturer Rochester Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1193741-74F64FCQR
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F64FCQR CAD Model

Description

The 74F64FCQR is a digital logic integrated circuit manufactured by Rochester Electronics. This part is a member of the 74F series (also known as the Fast series) of TTL (Transistor-Transistor Logic) devices, known for their high-speed operation and moderate power consumption. As a re-creation or continuation product by Rochester Electronics, it ensures availability of legacy components for long-term support and maintenance of existing systems.

Applications

  • Data Processing: Used in computers and data processing equipment for various logic operations.
  • Control Systems: Implemented in industrial control systems for signal processing and decision-making.
  • Instrumentation: Employed in test and measurement equipment for signal conditioning and control.
  • Communication Systems: Utilized in communication devices for data transmission and reception.
  • Digital Systems: Suitable for a wide range of general-purpose digital logic applications.

Features

  • High Speed Operation: Fast switching speeds for demanding applications.
  • TTL Logic Family: Compatible with other TTL devices.
  • Wide Operating Voltage Range: Typically operates at 5V.
  • Multiple Logic Functions: Provides various logic gates or flip-flops within a single package.
  • Industry Standard Package: Available in standard DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) packages.

Benefits

  • Improved System Performance: Enables faster data processing and control.
  • Easy Integration: Compatible with existing TTL-based systems.
  • Extended Product Lifespan: Ensures availability of legacy components for long-term support.
  • Reduced System Cost: Eliminates the need for redesigning systems due to component obsolescence.
  • Reliable Operation: Robust design for stable and dependable performance.

Additional Details

The specific function of the 74F64FCQR would depend on the exact logic gate or flip-flop configuration within the IC. Rochester Electronics specializes in manufacturing end-of-life and obsolete components, ensuring that customers can continue to maintain and support their existing equipment without having to undergo costly redesigns. The 74F series is known for its robust performance characteristics and compatibility with a wide range of digital logic applications. Designers should refer to the specific datasheet provided by Rochester Electronics for detailed electrical characteristics, timing specifications, and application notes. This information is crucial for ensuring proper integration and optimal performance in the target system. The reliability and continued availability of this component make it a valuable asset for maintaining long-term operational capabilities.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Crouse-Hinds
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess