Products specifications

Category Resistors>Through Hole Resistors
Mfr Riedon
Series 100/SM/PC Precision
Package Bulk
Resistance 350 Ohms
Tolerance ±0.01%
Power (Watts) 0.3W
Composition Wirewound
Features Flame Proof, Moisture Resistant, Non-Inductive, Safety
Temperature Coefficient ±10ppm/°C
Temperature Range - Operating -55°C ~ 145°C
Package / Case Radial
Dimension 0.299" L x 0.102" W (7.60mm x 2.60mm)
Height - Seated (Max) 0.344" (8.74mm)
Number of Terminations 2
Other Names 696-1582,SM10-350RX8
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1236268-SM10-350RX
Ultra Librarian 3D Model Ultra Librarian SM10-350RX CAD Model

Description

The SM10-350RX is an electronic component manufactured by Riedon.

  • Resistor Type: Through hole
  • Height (Seated): 0.344 inches (8.74mm)
  • Packaging: Bulk
  • Tolerance: ±0.01 percent
  • Temperature Coefficient: ±10ppm/°C
  • Resistor Type: Wirewound
  • Number of Terminations: 2
  • Resistance: 350 ohms

You May Also Be Interested in

Ohmite
RES 50 OHM 5% 10W AXIAL
Need more? Email Us
ECAD model for 20J50RE
KOA Speer
RESISTOR
Need more? Email Us
ECAD model for MOSX3CT631R2R4J
Bourns Inc.
RES 50 OHM 5% 35W TO220-2
Need more? Email Us
ECAD model for PWR220T-35-50R0J
Vishay
RES 1.5M OHM 1W 5% AXIAL
Need more? Email Us
ECAD model for VR68000001504JAC00
Ohmite
RES 33 OHM 5% 5W AXIAL
Need more? Email Us
ECAD model for 25J33RE
TE Connectivity
Fixed Resistor, Metal Oxide Film
Need more? Email Us
ECAD model for 3-1625890-2
Ohmite
RES 680 OHM 5% 10W AXIAL
Need more? Email Us
ECAD model for 20J680E
Ohmite
RES 1 GOHM 1% 10W AXIAL
Need more? Email Us
ECAD model for MOX94021007FTE
Ohmite
RES 82 OHM 5% 10W AXIAL
Need more? Email Us
ECAD model for 30J82R

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention