EN
  • EN
  • DE

PF1262-22RF1

Part No PF1262-22RF1
Manufacturer Riedon
Catalog Through Hole Resistors
Description RES 22 OHM 1% 20W TO126 / 22 Ohms ±1% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Through Hole Resistors
Mfr Riedon
Series PF1262
Package Tube
Product Status Obsolete
Resistance 22 Ohms
Tolerance ±1%
Power (Watts) 20W
Composition Thin Film
Features Current Sense, Flame Proof, Safety
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C ~ 175°C
Package / Case TO-126-2
Supplier Device Package TO-126
Size / Dimension 0.335" L x 0.122" W (8.50mm x 3.10mm)
Height - Seated (Max) 0.472" (12.00mm)
Number of Terminations 2
Standard Package 60
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.21.0090
California Prop 65 Warning Information
Win Source Part Number 1350098-PF1262-22RF1
Ultra Librarian 3D Model Ultra Librarian PF1262-22RF1 CAD Model

Description

The PF1262-22RF1 is a through-hole resistor that belongs to the PF1262 series of resistors. PF1262-22RF1 belongs to the PF1262 series of resistors.

  • Series: PF1262
  • Type: Current Sense, Flame Proof, Safety
  • Packaging: Tube
  • Size / Dimension: 0.335" L x 0.122" W (8.50mm x 3.10mm)
  • Height - Seated (Max): 0.472" (12.00mm)
  • Package: 60
  • Tolerance: ±1%
  • Temperature Coefficient: ±50ppm/°C
  • Power (Watts): 20W
  • Composition: Thin Film
  • Number of Terminations: 2
  • Resistance: 22 Ohms
  • Package / Case: TO-126-2
  • Supplier Device Package: TO-126
  • Operating Temperature: -55°C ~ 175°C
  • Lifecycle Status: Obsolete
  • REACH Status: REACH Affected

You May Also Be Interested in

Vishay
RES 10 OHM 5% 1W AXIAL
Lowest to $0.0250
VPG Foil Resistors
RES 10 OHM 0.3W 0.1% RADIAL
Need more? Email Us
Apex Microtechnology
Apex 2mm Hex Screwdriver Bit - 1/4" Drive, 1" OAL | 5-Pack | Part #185-2MM
Need more? Email Us
Vishay
RES 1K OHM 1/2W 5% AXIAL
Lowest to $0.1773
Caddock Electronics Inc.
RES 75 OHM 1% 15W TO126
Lowest to $9.5454
Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
KOA Speer
RES 470 OHM 5% 1/4W AXIAL
Need more? Email Us
Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
Bourns Inc.
RES 20K OHM 5% 20W TO220-2
Lowest to $6.3001

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess