Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Resistance 20 mOhms
Tolerance ±1%
Power (Watts) 1.5W
Composition Metal Foil
Features Current Sense, Non-Inductive
Temperature Coefficient ±500ppm/°C
Operating Temperature -40°C ~ 130°C
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Size / Dimension 0.500" L x 0.400" W (12.70mm x 10.16mm)
Height - Seated (Max) 0.161" (4.10mm)
Number of Terminations 2
Ultra Librarian 3D Model Ultra Librarian FPS2B-0R02F1 CAD Model

Description

RES 0.02 OHM 1% 1.5W D2PAK

You May Also Be Interested in

Vishay
RES 332K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C3323FB300
Vishay
RES 324K OHM 1% 2/5W MELF 0204
Need more? Email Us
ECAD model for MMA02040C3243FB300
Rohm Semiconductor
RES SMD 1 OHM 5% 1/2W 2010
Need more? Email Us
ECAD model for MCR50JZHJ1R0
Yageo
RES SMD 68K OHM 1% 1/4W 1206
Lowest to $0.0121
ECAD model for RC1206FR-0768KL
KOA Speer
RES 267 OHM 1% 1/8W 0603
Need more? Email Us
ECAD model for RK73H1JTTD2670F
Vishay
RES 110K OHM 1% 1/4W MELF 0204
Lowest to $0.0240
ECAD model for SMM02040C1103FB000
Vishay
RES 787K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C7873FB300
Bourns Inc.
RES SMD 909 OHM 1% 1W 2512
Need more? Email Us
ECAD model for CR2512-FX-9090ELF
Vishay
RES 0.018 OHM 1% 1W 2512
Lowest to $0.2636
ECAD model for WSL2512R0180FEA

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention