EN
  • EN
  • DE

RS5C582C

Part No RS5C582C
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 299138-RS5C582C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RS5C582C CAD Model

Description

The RS5C582C is a real-time clock (RTC) IC manufactured by Ricoh. It's designed to provide accurate timekeeping and calendar functions, featuring low power consumption and an integrated crystal oscillator. The device is suitable for various applications requiring reliable time management.

Applications

  • Mobile Devices: Employed in smartphones, tablets, and other portable devices to maintain accurate time and date, even when the device is powered off or disconnected from the network.
  • Wearable Technology: Integrated into smartwatches, fitness trackers, and other wearable devices for precise time tracking and event scheduling.
  • Industrial Automation: Used in industrial control systems, data loggers, and monitoring equipment to provide accurate time stamps for data collection and process control.
  • Point-of-Sale (POS) Systems: Integrated into POS terminals and electronic cash registers to ensure accurate transaction logging and time-based reporting.
  • Automotive Electronics: Used in car navigation systems, dashboard clocks, and other automotive applications requiring reliable timekeeping.

Features

  • Real-Time Clock: Tracks time in seconds, minutes, hours, day of the week, date, month, and year.
  • Calendar Function: Includes a fully automatic calendar that accounts for leap years.
  • Integrated Crystal Oscillator: Features a built-in 32.768 kHz crystal oscillator, reducing the need for external components.
  • Low Power Consumption: Designed for minimal power consumption to extend battery life in battery-powered applications.
  • I2C Interface: Utilizes the I2C serial interface for easy communication with a microcontroller or other system components.
  • Backup Battery Switchover: Provides automatic switchover to a backup battery to maintain timekeeping during power outages.
  • Alarm Function: Includes a programmable alarm function that can be set to trigger an interrupt at a specific time or date.
  • Timer Function: Offers a programmable timer function for generating periodic interrupts or timing events.

Benefits

  • High Accuracy: Provides precise and reliable timekeeping for a wide range of applications.
  • Reduced Component Count: The integrated crystal oscillator simplifies design and reduces the number of external components required.
  • Extended Battery Life: Low power consumption maximizes battery life in portable and battery-backed systems.
  • Easy Integration: The I2C interface facilitates easy integration with microcontrollers and other system components.
  • Continuous Operation: The backup battery switchover ensures uninterrupted timekeeping, even during power failures.

Additional Details

The RS5C582C operates on a supply voltage of 1.8V to 5.5V. It typically comes in a small package, such as an 8-pin SOP or MSOP. The I2C interface supports standard mode operation. It also includes a reset function and is designed to operate over a wide temperature range, typically from -40°C to +85°C.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Yamaha
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess