EN
  • EN
  • DE

RQ5RW20BA-TR-FA

Part No RQ5RW20BA-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298667-RQ5RW20BA-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQ5RW20BA-TR-FA CAD Model

Description

The Ricoh RQ5RW20BA-TR-FA is a low-dropout (LDO) voltage regulator designed to provide a stable and efficient power supply in various electronic devices. LDO regulators are particularly useful in battery-powered applications where maintaining a consistent output voltage is crucial even as the battery voltage declines. The RQ5RW20BA-TR-FA offers features such as low quiescent current and overcurrent protection, making it a reliable choice for sensitive electronic circuits.

Applications

  • Battery-Powered Devices: Smartphones, tablets, digital cameras, and portable media players rely on this type of regulator for stable power.
  • Microcontroller Power: Provides a regulated voltage for microcontrollers in embedded systems, ensuring proper operation.
  • Sensor Power Supplies: Used to regulate the voltage for sensors, ensuring accurate and consistent readings.
  • Wireless Communication: Power management for RF transceivers and other components in wireless devices.
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearable devices require efficient and stable voltage regulation.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption during standby, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Thermal Shutdown: Automatically shuts down the regulator if the temperature exceeds a safe level, preventing damage.
  • Small Package Size: Allows for compact designs and easy integration into small devices.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage for sensitive electronic components.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer battery runtimes in portable devices.
  • Improved System Reliability: Overcurrent protection and thermal shutdown features enhance the robustness and lifespan of the system.
  • Simplified Design: Easy integration and compact size streamline the design process.
  • Stable Performance: Precise voltage regulation ensures consistent and reliable operation of connected components.
  • Cost-Effective: Provides a reliable and efficient voltage regulation solution at a competitive price.

Technical Specifications: The RQ5RW20BA-TR-FA typically operates with an input voltage range of 1.7V to 5.5V and provides a fixed output voltage of 2.0V. The output current capability is often around 300mA. The dropout voltage is typically low, maximizing efficiency. It is commonly available in a SOT-23 or similar surface-mount package. Refer to the datasheet for specific technical details and operating conditions.

You May Also Be Interested in

AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.3425 $85.0275
5+ $23.2559 $116.2795
8+ $22.5294 $180.2352
11+ $21.8018 $239.8198
14+ $21.0753 $295.0542
19+ $18.8958 $359.0202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess