EN
  • EN
  • DE

RP170N331D-TR-FF

Part No RP170N331D-TR-FF
Manufacturer Ricoh
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835719-RP170N331D-TR-FF
Ultra Librarian 3D Model Ultra Librarian RP170N331D-TR-FF CAD Model

Description

The RP170N331D-TR-FF is a high-performance LDO (Low Dropout) regulator manufactured by Ricoh. This regulator is designed to provide a stable and efficient 3.3V output voltage for various electronic devices and applications. Its key features include low dropout voltage, low quiescent current, and built-in protection circuits, making it ideal for battery-powered and portable devices.

Applications:

  • Smartphones and Tablets: Providing stable power for core processors, memory, and peripheral devices.
  • Wearable Devices: Regulating power for smartwatches, fitness trackers, and other wearable electronics.
  • IoT Devices: Supplying clean and reliable power for sensors, microcontrollers, and communication modules.
  • Portable Audio Players: Ensuring stable voltage for audio processing and amplification circuits.
  • Wireless Communication Devices: Powering Bluetooth modules, Wi-Fi transceivers, and other wireless components.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation or standby mode.
  • Overcurrent Protection: Protects the regulator and connected load from excessive current conditions.
  • Thermal Shutdown Protection: Prevents damage to the regulator due to overheating.
  • Small Package Size: Suitable for compact electronic devices.
  • High Ripple Rejection: Reduces the impact of input voltage variations on the output voltage, providing a cleaner power supply.

Benefits:

  • Extended Battery Life: Low quiescent current helps extend battery life in portable devices.
  • Reliable Performance: Overcurrent and thermal protection ensure stable and safe operation.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Stable Output Voltage: Maintains a consistent output voltage even with fluctuating input voltage.
  • Reduced Noise: High ripple rejection minimizes noise in the power supply, improving overall system performance.

Additional Details:

The RP170N331D-TR-FF is designed for a fixed output voltage of 3.3V. It typically operates with an input voltage range of 1.7V to 5.5V. It is packaged in a DFN(PLP) package, ensuring a small footprint. It also includes built-in protection features to safeguard against potential electrical hazards and ensure longevity and reliability. The regulator's high ripple rejection capability is especially beneficial in noisy environments, providing a stable and clean power source for sensitive electronic components.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,771 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess