EN
  • EN
  • DE

RP119N281D-TR-FF

Part No RP119N281D-TR-FF
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298270-RP119N281D-TR-FF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP119N281D-TR-FF CAD Model

Description

The RP119N281D-TR-FF is a low-dropout (LDO) regulator from Ricoh, designed to provide a stable 2.8V output. This regulator is intended for battery-powered applications requiring efficient power management and low power consumption. It features low quiescent current, excellent transient response, and integrated protection functions to ensure reliable performance in various portable devices. The small package size makes it suitable for space-constrained applications.

Applications

  • Portable Electronics: Powering microcontrollers, memory, and other low-voltage components in smartphones, tablets, and digital cameras.
  • Wireless Communication Modules: Providing a stable voltage supply for Bluetooth, Wi-Fi, and Zigbee modules in IoT devices.
  • Wearable Devices: Regulating voltage for sensors, displays, and processing units in smartwatches and fitness trackers.
  • IoT Devices: Powering sensors, communication modules, and microcontrollers in various Internet of Things applications.
  • Battery-Powered Systems: Extending battery life in devices that require efficient power management.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Fixed Output Voltage: Provides a precise and stable 2.8V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting it down when the junction temperature exceeds a certain limit.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage to the circuit.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable Performance: Provides a clean and stable voltage supply for sensitive electronic components, improving system performance and reliability.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown protection features protect the regulator and the load from damage.
  • Simplified Design: Fixed output voltage and integrated protection features simplify circuit design and reduce the number of external components required.
  • Compact Size: Small package size allows for use in space-constrained applications.

Additional Details

The RP119N281D-TR-FF typically operates with an input voltage range compatible with single-cell lithium-ion batteries or similar power sources. It is available in a DFN (Dual Flat No-Leads) package for efficient PCB assembly. The "TR" suffix likely indicates tape and reel packaging. The "FF" likely indicates a specific revision or packaging characteristic. An enable pin is included to allow external control of the on/off state and minimize power consumption when the 2.8V output is not needed.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,531 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess