EN
  • EN
  • DE

RP114K181D

Part No RP114K181D
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298243-RP114K181D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP114K181D CAD Model

Description

The RP114K181D is a low-dropout (LDO) regulator produced by Ricoh. It is designed to deliver a stable 1.8V output voltage, making it well-suited for various portable and battery-powered applications. It features low quiescent current consumption and built-in protection features to ensure reliable performance and prolonged battery life. Its small size makes it suitable for compact designs.

Applications

  • Portable Electronics: Powering microcontrollers, memory, and other low-voltage components in smartphones, tablets, and digital cameras.
  • Wireless Communication Modules: Providing a stable voltage supply for Bluetooth, Wi-Fi, and Zigbee modules.
  • Wearable Devices: Regulating voltage for sensors, displays, and processing units in smartwatches and fitness trackers.
  • IoT Devices: Supplying power to sensors, communication modules, and microcontrollers in various Internet of Things applications.
  • Battery-Powered Systems: Extending battery life in devices that require efficient power management.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Fixed Output Voltage: Provides a precise and stable 1.8V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting it down when the junction temperature exceeds a certain limit.
  • Short circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage to the circuit.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable Performance: Provides a clean and stable voltage supply for sensitive electronic components, improving system performance and reliability.
  • Robust Protection: Overcurrent and thermal shutdown protection features protect the regulator and the load from damage.
  • Simplified Design: Fixed output voltage and integrated protection features simplify circuit design and reduce the number of external components required.
  • Compact Size: Available in small package sizes for space-constrained applications.

Additional Details

The RP114K181D typically operates within an input voltage range appropriate for single-cell lithium-ion batteries or similar power sources. The package type is often a DFN (Dual Flat No-Leads) or similar small form factor suitable for surface mount assembly. The device integrates an enable pin for power saving functions when the 1.8V output is not required.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess