EN
  • EN
  • DE

RP114K121D-TRB

Part No RP114K121D-TRB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298240-RP114K121D-TRB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP114K121D-TRB CAD Model

Description

The RP114K121D-TRB is a low voltage, low supply current CMOS-based LDO regulator manufactured by Ricoh. This regulator is designed with emphasis on low noise and high accuracy, making it suitable for sensitive analog circuits and battery-powered applications. It has built-in protection features such as overcurrent protection and thermal shutdown.

Applications

  • Battery-Powered Devices: Ideal for smartphones, tablets, and portable audio players, providing stable voltage and minimizing power consumption.
  • Wireless Communication Devices: Powers RF components in Bluetooth modules, Wi-Fi modules, and other wireless communication devices.
  • Sensor Applications: Used to power sensors in IoT devices, environmental monitoring equipment, and medical devices.
  • Audio Equipment: Provides a clean and stable voltage supply for audio amplifiers and other sensitive audio components.
  • Wearable Electronics: Powers various components in smartwatches, fitness trackers, and other wearable devices.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Fixed Output Voltage: Provides a precise and stable 1.2V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting it down when the junction temperature exceeds a certain limit.
  • Built-in Noise Reduction: Provides a clean and stable voltage supply for sensitive analog circuits.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable Power Supply: Provides a clean and stable voltage supply for sensitive electronic components, improving system performance and reliability.
  • Protection Against Damage: Overcurrent and thermal shutdown protection features protect the regulator and the load from damage.
  • Improved Audio Quality: Low noise characteristics improve audio signal integrity in audio equipment.
  • Compact Size: Small package size allows for use in space-constrained applications.

Additional Details

The RP114K121D-TRB is available in a small package, typically a DFN or SOT package. It is designed for low voltage operation and incorporates an enable pin for controlling the output. It operates with an input voltage range compatible with single-cell Li-ion batteries and other low voltage sources. The 'TRB' suffix likely indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $1.5640
Broadcom Limited
PCS/AMPS Dual-Band Dual-Mode Power Amplifier Module
Need more? Email Us
Qualcomm
Lowest to $19.0076
Broadcom Limited
Lowest to $0.9563

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0710 $50.0550
1,720+ $0.0583 $100.2760
2,655+ $0.0565 $150.0075
3,660+ $0.0547 $200.2020
4,735+ $0.0528 $250.0080
6,330+ $0.0474 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,050 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess