EN
  • EN
  • DE

RN5VS45AA-TR

Part No RN5VS45AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description LOW VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297849-RN5VS45AA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VS45AA-TR CAD Model

Description

The RN5VS45AA-TR is a voltage detector IC produced by Ricoh. Its main purpose is to monitor voltage levels in electronic circuits and generate a reset signal when the voltage falls below a specific threshold. This functionality is crucial for protecting sensitive components from damage caused by undervoltage conditions, thereby ensuring the reliable operation of electronic devices.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery-powered devices
  • Industrial control systems
  • Consumer electronics

Features

  • High-accuracy voltage detection
  • Ultra-low supply current
  • Built-in delay circuit
  • Small package size
  • Wide operating temperature range

Benefits

  • Protects microcontrollers and other sensitive components from damage caused by undervoltage.
  • Ensures reliable system operation by providing a reset signal during voltage drops.
  • Reduces power consumption in battery-powered devices.
  • Simplifies circuit design with integrated delay function.
  • Enables use in a wide range of applications due to its wide operating temperature.

The RN5VS45AA-TR operates with an ultra-low supply current, making it ideal for battery-powered applications where energy efficiency is paramount. The built-in delay circuit prevents false resets due to transient voltage dips, enhancing system stability. The small package size allows for easy integration into compact electronic devices. Its wide operating temperature range ensures reliable performance in various environmental conditions. The high-accuracy voltage detection guarantees precise monitoring and protection against undervoltage events.

This voltage detector plays a vital role in various applications requiring stable voltage levels. From simple microcontroller reset circuits to complex power management systems, the RN5VS45AA-TR provides a reliable and efficient solution for voltage monitoring and protection. The -TR suffix typically indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Lowest to $16.1215
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess