EN
  • EN
  • DE

RN5VL58AA-TR

Part No RN5VL58AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297829-RN5VL58AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL58AA-TR CAD Model

Description

The RN5VL58AA-TR is a voltage detector IC manufactured by Ricoh. This integrated circuit is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a certain threshold. It is commonly used in a variety of applications to ensure that microcontrollers and other voltage-sensitive components operate correctly, preventing data corruption and system instability.

Applications:

  • Microcontroller Reset Circuits: Primarily used to reset microcontrollers during power-up or brown-out conditions, ensuring they start in a known good state.
  • Power Supply Monitoring: Continuously monitors the voltage output of power supplies, providing a signal when the voltage drops below a safe level.
  • Battery Management Systems: Protects batteries from deep discharge by shutting down the circuit when the battery voltage becomes too low.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment to prevent damage and ensure reliable operation.
  • Consumer Electronics: Used in devices like smartphones, tablets, and digital cameras to prevent malfunctions due to voltage fluctuations.

Features:

  • Precise Voltage Detection: Accurately detects when the input voltage falls below the specified threshold, typically around 5.8V for this part.
  • Low Current Consumption: Operates with very low current draw, making it suitable for battery-powered and other low-power applications.
  • Compact Package: Available in small surface-mount packages like SOT-23, saving valuable board space.
  • Open Drain Output: Provides an open-drain output configuration, allowing for flexible connection to various circuit designs.
  • Built-in Hysteresis: Includes hysteresis to prevent unwanted oscillations around the threshold voltage, ensuring a stable output signal.

Benefits:

  • Prevents Data Corruption: Protects against data corruption in microcontrollers and memory devices caused by unstable voltage levels.
  • Ensures System Stability: Enhances the overall reliability of electronic systems by preventing malfunctions resulting from low voltage conditions.
  • Extends Battery Life: Low power consumption contributes to longer battery life in portable devices and battery-operated equipment.
  • Simplifies Circuit Design: Provides a simple and cost-effective solution for voltage monitoring and reset functionality.
  • Protects Electronic Components: Prevents damage to sensitive electronic components by ensuring they operate within their specified voltage range.

Technical Specifications:

The RN5VL58AA-TR typically has a detection voltage of 5.8V. The "-TR" suffix denotes that the part is supplied in tape and reel packaging for automated assembly. The device usually consumes only a few microamperes of current. Comprehensive technical details, including operating temperature range, output drive capability, and reset timeout period, can be found in the official Ricoh datasheet for this component.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Yamaha
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $10.8258
Eon Silicon Solution
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess