EN
  • EN
  • DE

RN5VL38CA-TR

Part No RN5VL38CA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297812-RN5VL38CA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL38CA-TR CAD Model

Description

The RN5VL38CA-TR is a voltage detector IC manufactured by Ricoh Electronic Devices Co., LTD. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. This function is crucial for ensuring stable operation and preventing data corruption in various electronic applications.

Applications

  • Microcontroller Reset: Generates a reliable reset signal for microcontrollers during power-up or voltage drops, preventing erratic behavior.
  • CPU Reset: Resets CPUs in electronic devices when the supply voltage falls below a safe operating level.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to ensure stability and prevent damage to connected devices.
  • Battery-Powered Devices: Detects low battery voltage, preventing deep discharge and extending battery life.
  • Data Protection: Protects data in memory devices by initiating a reset during voltage drops, preventing data corruption and loss.

Features

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring with minimal variation from the specified threshold. The detection voltage is typically 3.8V with low tolerance.
  • Ultra-Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications where efficiency is critical. The current consumption is extremely low, often in the microampere range.
  • Built-in Hysteresis: Prevents output oscillation near the detection threshold, ensuring a stable and reliable reset signal.
  • Open Drain Output: Offers a flexible output that can be easily interfaced with microcontrollers and other logic circuits.
  • Small Package Size: Available in a compact package, which saves valuable board space in densely populated electronic designs.

Benefits

  • Improved System Reliability: Prevents system malfunctions and errors caused by voltage fluctuations and undervoltage conditions.
  • Data Integrity Protection: Ensures data integrity by resetting the system during voltage drops, preventing data corruption and potential loss.
  • Extended Battery Life: The ultra-low current consumption contributes to longer battery life in portable and battery-powered devices.
  • Simplified Circuit Design: Integrates all the necessary components for voltage detection into a single compact package, reducing component count and simplifying overall circuit design.
  • Cost-Effective Solution: Offers a reliable and affordable voltage detection solution for a wide range of electronic applications.

Technical Specifications: The RN5VL38CA-TR has a typical detection voltage of 3.8V. The supply voltage range typically ranges from 1.5V to 5.5V. The operating temperature range is usually between -40°C and +85°C. The output is an N-channel open drain, requiring an external pull-up resistor for proper function. Detailed timing characteristics, such as the reset delay time, are provided in the datasheet for system integration. This device is typically RoHS compliant.

You May Also Be Interested in

AMCC
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Eon Silicon Solution
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess