EN
  • EN
  • DE

RN5VL27AA-TR-F

Part No RN5VL27AA-TR-F
Manufacturer Ricoh
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835687-RN5VL27AA-TR-F
Ultra Librarian 3D Model Ultra Librarian RN5VL27AA-TR-F CAD Model

Description

The Ricoh RN5VL27AA-TR-F is a voltage detector IC designed for accurate voltage monitoring and reset functionality in a variety of electronic applications. This IC offers precise detection voltage and low current consumption, making it suitable for portable devices and battery-powered systems.

Applications

  • Microcontroller reset circuits: Used to ensure proper system startup and prevent malfunctions in embedded systems.
  • Power monitoring in battery-powered devices: Protects against undervoltage conditions that can damage batteries or cause unreliable operation.
  • Voltage supervision in power supplies: Monitors the output voltage of power supplies to detect failures or deviations from the specified range.
  • Memory protection circuits: Prevents data corruption in memory devices during power loss or voltage fluctuations.
  • Industrial control systems: Monitors critical voltage levels to ensure safe and reliable operation of machinery.

Features

  • High-accuracy detection voltage: Ensures precise voltage monitoring and reliable reset operation.
  • Low current consumption: Minimizes power consumption, extending battery life in portable devices.
  • Open-drain output: Provides flexible interface options for connecting to microcontrollers and other circuits.
  • Small package size: Saves board space and enables integration into compact devices.
  • Wide operating voltage range: Accommodates various voltage levels, offering design flexibility.

Benefits

  • Improved system reliability: Prevents system malfunctions and ensures proper operation by monitoring voltage levels.
  • Extended battery life: Low current consumption helps maximize battery runtime in portable devices.
  • Simplified circuit design: Integrated reset functionality reduces the need for external components.
  • Enhanced system protection: Protects against damage from undervoltage conditions and power fluctuations.
  • Cost-effective solution: Provides reliable voltage monitoring at a competitive price.

Additional Details

The RN5VL27AA-TR-F features a detection voltage of 2.7V. Its open-drain output configuration allows for flexible connection to pull-up resistors and various logic levels. The device is typically available in a small SOT-23 or similar surface-mount package. It operates over a wide temperature range, making it suitable for use in harsh environments. The device's hysteresis characteristic prevents chattering during voltage transitions, ensuring stable reset operation. It is designed to be RoHS compliant, meeting environmental standards for hazardous substance reduction.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess