EN
  • EN
  • DE

RN5VL22AA

Part No RN5VL22AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297767-RN5VL22AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL22AA CAD Model

Description

The RN5VL22AA is a voltage detector IC manufactured by Ricoh. It is designed to monitor voltage levels and provide a reset signal or other indication when the voltage falls below a specified threshold. This function is essential for ensuring the reliable operation of electronic systems, particularly those involving microcontrollers and memory devices.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions.
  • Battery Monitoring: Monitors the voltage of batteries in portable devices and provides a warning or initiates a shutdown when the voltage is low.
  • Power Supply Supervision: Monitors the output voltage of power supplies and provides an indication if the voltage falls outside acceptable limits.
  • Data Protection: Prevents data corruption in memory devices by triggering a safe shutdown when the supply voltage is insufficient.
  • Industrial Control Systems: Monitors critical voltage levels in industrial equipment, providing alerts and preventing damage to sensitive components.

Features

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system performance.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages such as SOT-23, allowing for space-saving designs.
  • Open-Drain Output: Provides flexibility in interfacing with various types of circuits.
  • Wide Operating Temperature Range: Operates reliably in a broad range of environmental conditions.

Benefits

  • Improved System Reliability: Prevents malfunctions and ensures consistent operation of electronic devices.
  • Data Integrity Protection: Safeguards data stored in memory devices during power interruptions.
  • Extended Battery Life: Low power consumption helps extend the runtime of battery-powered devices.
  • Simplified Circuit Design: Reduces the need for external components, streamlining the design process.
  • Enhanced System Safety: Prevents equipment damage and ensures safe operation in various environments.

Additional Details

The RN5VL22AA features a detection voltage in the vicinity of 2.2V. Refer to the Ricoh datasheet for precise specifications, including the detection voltage range, operating temperature range, and output characteristics. It typically comes in a small surface-mount package like SOT-23. The output is commonly an N-channel open drain, requiring a pull-up resistor for proper operation. This IC monitors the input voltage and compares it to an internal reference. When the input voltage drops below this reference, the output is asserted. Decoupling capacitors should be placed close to the power supply pins to improve stability and reduce noise. Always consult the datasheet for specific application circuits and design recommendations.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess