The RN5VD46AA-TR-F is a voltage detector IC manufactured by Ricoh. It is designed to monitor the supply voltage of an electronic circuit and generate a reset signal when the voltage drops below a pre-defined threshold. This is essential for preventing malfunctions and ensuring the reliable operation of microcontrollers, memory devices, and other sensitive components.
Applications:
- Microcontroller reset circuits
- Power management systems
- Battery-powered devices
- Memory protection
- Industrial control systems
Features:
- High-accuracy detection voltage: 4.6V (Typ.)
- Ultra-low supply current: Typically 0.8µA
- Built-in delay circuit
- Small package: SOT-23-5
- Operating temperature range: -40°C to +85°C
Benefits:
- Enhanced System Reliability: Prevents data corruption and erratic behavior by resetting the system when the voltage drops below the specified threshold.
- Extended Battery Life: Minimizes power consumption, making it ideal for battery-powered applications.
- Compact Design: Suitable for space-constrained applications due to its small SOT-23-5 package.
- Simplified Implementation: Requires minimal external components, reducing design complexity.
- Cost-Effective Solution: Provides essential voltage monitoring at a competitive price point.
The RN5VD46AA-TR-F offers a precise and reliable voltage detection solution for a wide range of applications. Its integrated delay circuit helps prevent false resets caused by transient voltage dips. The detector's ultra-low current consumption makes it ideal for portable and battery-powered devices where energy efficiency is crucial. The detection voltage is factory-trimmed to 4.6V, ensuring accurate voltage monitoring. The output is an N-channel open drain, which can be connected to a pull-up resistor to generate the desired reset signal. The device operates over a wide temperature range, making it suitable for use in harsh environments.
The small SOT-23-5 package facilitates easy integration into densely populated circuit boards. The device is RoHS compliant, ensuring that it meets environmental regulations. The RN5VD46AA-TR-F is a critical component for ensuring the stable and reliable operation of various electronic systems.
In addition to its low power consumption and high accuracy, the device boasts excellent noise immunity, making it resistant to spurious resets caused by electromagnetic interference. This makes it suitable for use in noisy industrial environments. The device also offers a fast response time, ensuring that the system is reset quickly in the event of a voltage drop.