EN
  • EN
  • DE

RN5VD32AA-TR

Part No RN5VD32AA-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Description VOLTAGE DETECTOR WITH OUTPUT DELAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Ricoh
Win Source Part Number 1243561-RN5VD32AA-TR
Manufacturer Homepage www.ricoh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VD32AA-TR CAD Model

Description

The RN5VD32AA-TR is a voltage detector (reset IC) manufactured by Ricoh. It's designed to monitor the power supply voltage of electronic devices and generate a reset signal when the voltage drops below a certain threshold. This ensures that the system starts up or recovers correctly after a power interruption or voltage fluctuation.

Applications:

  • Microcontroller Systems: Provides reset signal to the microcontroller during power-up or when the supply voltage drops below the specified threshold.
  • Microprocessor Systems: Monitors the power supply voltage and generates a reset signal for the microprocessor to prevent erroneous operation.
  • Digital Circuits: Ensures proper initialization of digital circuits by providing a reset signal during power-up.
  • Memory Devices: Protects memory data by generating a reset signal when the supply voltage is unstable, preventing data corruption.
  • Power Management Circuits: Monitors the output voltage of power supplies and generates a reset signal to protect the system from undervoltage conditions.

Features:

  • Precise Detection Voltage: Accurately detects when the supply voltage drops below the specified threshold.
  • Low Supply Current: Minimizes power consumption.
  • Open Drain Output: Provides a flexible output configuration that can be used with various logic families.
  • Small Package: Available in a compact package for space-saving designs.
  • Built-in Hysteresis: Prevents chattering of the reset signal.

Benefits:

  • Improved System Reliability: Ensures proper system initialization and prevents erroneous operation during power-up or voltage fluctuations.
  • Data Protection: Protects memory data from corruption by generating a reset signal when the supply voltage is unstable.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Reduced Power Consumption: Low supply current minimizes power consumption in standby mode.
  • Compact Size: Small package size allows for denser circuit board layouts.

Additional Details:

The RN5VD32AA-TR features a detection voltage of 3.2V. The output is an N-channel open drain type, which requires a pull-up resistor. The reset signal remains low as long as the input voltage is below the detection threshold. Consult the datasheet for detailed timing diagrams and recommended pull-up resistor values.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess