EN
  • EN
  • DE

RN5VD21AA-TR-F

Part No RN5VD21AA-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297667-RN5VD21AA-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN5VD21AA-TR-F CAD Model

Description

The Ricoh RN5VD21AA-TR-F is a voltage detector IC designed for accurate and reliable voltage monitoring in a variety of electronic applications. This integrated circuit provides a cost-effective solution for ensuring system stability and preventing malfunctions caused by voltage fluctuations. The RN5VD21AA-TR-F is part of Ricoh's extensive portfolio of power management solutions and is tailored for applications requiring precise voltage detection and reset functionality. The '-TR-F' suffix typically denotes specific packaging and tape-and-reel options suitable for automated assembly processes.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers when the supply voltage drops below a certain threshold.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to ensure stability.
  • Battery-Powered Devices: Provides low-voltage detection for battery-powered applications.
  • Memory Backup Systems: Ensures data integrity in memory during power loss scenarios.
  • Industrial Control Systems: Protects sensitive components from voltage irregularities in industrial environments.

Features

  • High-Precision Voltage Detection: Accurately detects when the input voltage falls below the specified threshold.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • Open Drain Output: Provides flexibility in interfacing with other circuits.
  • Compact Package: Available in small packages, saving board space.
  • Wide Operating Voltage Range: Operates over a wide range of input voltages, providing versatility in different applications.

Benefits

  • System Stability: Prevents erratic behavior and data corruption caused by low voltage conditions.
  • Reliable Operation: Ensures consistent and dependable performance in critical applications.
  • Cost-Effective Solution: Provides a simple and affordable way to implement voltage monitoring.
  • Simplified Design: Reduces the complexity of power management circuits.
  • Extended Battery Life: Low power consumption helps extend the battery life of portable devices.

Additional Details

The RN5VD21AA-TR-F features a detection voltage of typically 2.1V. It typically comes in a SOT-23 or similar small outline package. The device's open-drain output allows for flexible interfacing with pull-up resistors. The IC monitors the input voltage continuously and asserts the output when the voltage drops below the detection threshold. The '-TR-F' marking signifies that this part is supplied in Tape and Reel format, suitable for automated pick-and-place assembly. It is crucial to refer to the manufacturer's datasheet for precise specifications, including tolerances, operating temperature ranges, and recommended external components. The RN5VD21AA-TR-F ensures that connected microcontrollers and other voltage-sensitive components operate within safe voltage limits, preventing data loss and potential hardware damage. Its ease of integration and efficient performance make it an ideal choice for a wide array of voltage monitoring applications. For specific application circuits and detailed electrical characteristics, always consult the official Ricoh datasheet.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess