EN
  • EN
  • DE

RN5RT33AA-TR

Part No RN5RT33AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297593-RN5RT33AA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RT33AA-TR CAD Model

Description

The RN5RT33AA-TR is a voltage regulator IC manufactured by Ricoh. It provides a stable and regulated output voltage, making it suitable for a variety of applications, particularly in battery-powered and portable devices. The 'TR' suffix signifies that the component is supplied in Tape and Reel packaging for automated assembly.

Applications:

  • Mobile Phones: Power management for core components requiring stable voltage.
  • Tablets: Regulating the voltage for displays, processors, and memory.
  • Portable Audio Players: Ensuring consistent audio quality through stable power supply.
  • GPS Devices: Providing reliable power to GPS receivers and processing units.
  • IoT Devices: Powering sensors and microcontrollers in various Internet of Things applications.

Features:

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • High Accuracy: Maintains a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown: Protects the regulator from overheating by shutting it down when temperature exceeds a safe limit.

Benefits:

  • Extended Battery Life: Low quiescent current helps maximize battery runtime in portable devices.
  • Improved System Reliability: Stable voltage regulation ensures consistent and reliable performance.
  • Enhanced Protection: Overcurrent and thermal shutdown features protect against potential damage.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Reduced Noise: Stable output voltage minimizes noise and interference in sensitive circuits.

To ensure optimal performance, it is generally recommended to use external capacitors at the input and output of the RN5RT33AA-TR. Consult the official Ricoh datasheet for specific capacitor value and type recommendations. This regulator's combination of low dropout voltage, high accuracy, and protection mechanisms makes it well-suited for a variety of portable and battery-powered applications. Always refer to the datasheet for complete specifications and application guidelines to ensure proper and safe operation.

You May Also Be Interested in

Zilog
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0155 $60.4650
70+ $1.6540 $115.7800
110+ $1.6020 $176.2200
150+ $1.5500 $232.5000
195+ $1.4992 $292.3440
260+ $1.3444 $349.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess