EN
  • EN
  • DE

RN5RG38AA

Part No RN5RG38AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297519-RN5RG38AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RG38AA CAD Model

Description

The RN5RG38AA is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It's designed to provide a stable and accurate output voltage even when the input voltage is close to the output voltage. This device is part of the RN5RG series, which is known for its low quiescent current and small package size, making it suitable for portable and battery-powered applications.

Applications

  • Bluetooth Headsets: Providing a stable voltage for the Bluetooth chip and audio amplifier.
  • Portable Media Players: Regulating power for the display, audio decoder, and memory.
  • E-Readers: Ensuring stable voltage for the display and processor.
  • Low-Power Sensors: Powering sensors in environmental monitoring or industrial applications.
  • Backup Power Systems: Providing regulated voltage from a backup battery source.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between the input and output voltages.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown: Disables the regulator if the temperature exceeds a safe operating limit.
  • Small Package Size: Allows for compact PCB designs.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Enable/Disable Control: Allows for external control of the regulator's on/off state for power saving.

Benefits

  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Stable Power Supply: Accurate and stable output voltage ensures reliable operation of connected components.
  • Protection Against Overloads: Overcurrent and thermal shutdown features prevent damage to the regulator and the load.
  • Compact Designs: Small package size enables integration into space-constrained applications.
  • Improved System Reliability: The precise output voltage ensures components receive the correct voltage, minimizing the risk of malfunctions.

Additional Details

The RN5RG38AA is generally available in small surface-mount packages like SOT-23. The datasheet contains specific electrical characteristics, including input voltage range, output voltage accuracy, quiescent current, and thermal resistance. Refer to the product datasheet from Ricoh for application guidelines, component selection recommendations, and safety precautions.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess