EN
  • EN
  • DE

RN5RG33AA

Part No RN5RG33AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297507-RN5RG33AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RG33AA CAD Model

Description

The RN5RG33AA is a voltage regulator IC produced by Ricoh. This component is designed to provide a stable and regulated output voltage from a variable input voltage source. As part of the RN5RG series, it features a low dropout voltage and low quiescent current, making it suitable for battery-powered applications where efficiency is crucial.

Applications

  • Portable Medical Devices: Ensuring stable power for sensors and processors in devices like glucose meters.
  • Wireless Communication Modules: Regulating voltage for Bluetooth, Wi-Fi, and other wireless interfaces.
  • GPS Devices: Maintaining stable power for the GPS receiver and processing circuitry.
  • Remote Controls: Providing efficient power management in remote control units.
  • Metering Devices: Powering electronic meters for accurate and reliable measurements.

Features

  • Low Dropout Voltage: Allows for operation with a minimal difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Shuts down the regulator in case of excessive output current.
  • Thermal Shutdown: Disables the regulator when the temperature exceeds a safe operating threshold.
  • Small Package Size: Enables compact and space-efficient PCB layouts.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Enable/Disable Function: Allows for external control of the regulator's on/off state, saving power.

Benefits

  • Extended Battery Life: The low quiescent current helps prolong battery life in portable devices.
  • Stable Power Supply: The stable output voltage ensures reliable operation of connected components.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and the load from potential damage.
  • Compact Device Design: The small package size enables the integration of the regulator into space-constrained applications.
  • Improved System Efficiency: Low dropout voltage minimizes power loss and improves overall system efficiency.

Additional Details

The RN5RG33AA typically comes in a small surface-mount package, such as SOT-23. Its electrical characteristics, including input voltage range, output voltage accuracy, quiescent current, and thermal resistance, are detailed in the product datasheet. Design engineers should consult the datasheet for specific application guidelines, component selection recommendations, and safety precautions provided by Ricoh to ensure optimal performance and reliability.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $2.3539
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Delta Electronics
Lowest to $78.4164
Nortel Networks
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess