EN
  • EN
  • DE

RH5VL48AA

Part No RH5VL48AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294787-RH5VL48AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL48AA CAD Model

Description

The Ricoh RH5VL48AA is a voltage detector IC designed for use in a variety of electronic applications where accurate voltage monitoring is crucial. It is part of Ricoh's series of voltage detectors known for their reliability and low power consumption. This particular model is designed to detect a voltage level of 4.8V.

Applications

  • Microcontroller Reset Circuits: Ensures microcontrollers start up correctly by resetting them when the voltage is too low.
  • Power Supply Monitoring: Provides an early warning of power supply failures, allowing for graceful shutdowns.
  • Battery-Powered Devices: Protects batteries from deep discharge by shutting down the device when the voltage drops too low.
  • Memory Backup Systems: Activates memory backup systems when the main power fails, preserving important data.
  • Industrial Control Systems: Monitors voltage levels in critical control circuits, preventing malfunctions.

Features

  • Precise Voltage Detection: Accurately detects voltage levels at 4.8V.
  • Low Current Consumption: Minimizes power drain, extending the life of battery-powered devices.
  • Open-Drain Output: Offers flexibility in circuit design by allowing for connection to various logic levels.
  • Compact Package: Small package size makes it suitable for space-constrained applications.
  • Built-in Hysteresis: Prevents output oscillation due to noise or minor voltage fluctuations.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage drops.
  • Extended Battery Life: Reduces power consumption, extending the operational time of battery-powered devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with its open-drain output.
  • Accurate Voltage Monitoring: Provides reliable and precise voltage detection for critical applications.
  • Enhanced Data Protection: Protects data by initiating backup systems during power failures.

Additional Details

The RH5VL48AA typically requires an external pull-up resistor on its open-drain output. It operates over a specified temperature range, and its precise electrical characteristics can be found in the official Ricoh datasheet. The hysteresis helps to avoid false triggering caused by noise. Ensure to consult the datasheet for complete specifications.

You May Also Be Interested in

Zilog
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $6.5223
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess