EN
  • EN
  • DE

RH5VA51CA-T2

Part No RH5VA51CA-T2
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1165217-RH5VA51CA-T2
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VA51CA-T2 CAD Model

Description

The RH5VA51CA-T2 is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. Voltage detectors, also known as voltage supervisors or reset ICs, monitor the supply voltage in electronic circuits and generate a reset signal if the voltage falls below a certain threshold. This ensures that the system starts up correctly and prevents malfunctions due to undervoltage conditions. The RH5VA51CA-T2 offers precise voltage detection and low power consumption, making it suitable for a wide range of applications.

Applications:

  • Microcontroller Systems: Reset signal generation for microcontrollers during power-up or brown-out conditions.
  • Digital Circuits: Ensuring proper operation of digital circuits by monitoring the supply voltage.
  • Battery-Powered Devices: Preventing deep discharge of batteries by detecting low voltage conditions.
  • Power Management Circuits: Monitoring and protecting power management systems from undervoltage.
  • Industrial Control Systems: Providing reliable operation in industrial control applications.

Features:

  • Precise Voltage Detection: Accurately monitors the supply voltage and generates a reset signal when necessary.
  • Low Power Consumption: Minimizes power usage to extend battery life in portable devices.
  • Small Package: Compact package for easy integration into space-constrained applications.
  • Built-in Hysteresis: Prevents oscillations near the threshold voltage.
  • Open Drain Output: Flexible output configuration for various circuit designs.
  • Wide Operating Voltage Range: Suitable for a variety of supply voltages.

Benefits:

  • Improved System Reliability: Prevents malfunctions caused by undervoltage conditions.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Circuit Design: Reduces the number of components needed for voltage monitoring.
  • Compact Solution: Small package allows for integration into space-constrained applications.
  • Enhanced System Stability: Built-in hysteresis prevents oscillations.

The RH5VA51CA-T2 has a specific detection voltage, indicated by the '51' in the part number (5.1V). This means that it will trigger a reset signal when the supply voltage falls below 5.1V. It consumes very little current, typically in the microampere range, making it ideal for battery-powered devices. The output is typically an open-drain output. This allows the user to connect an external pull-up resistor to match the logic level of the system. It's usually available in a small surface-mount package like SOT-23 or similar. The datasheet provides detailed information on the detection voltage accuracy, hysteresis, output characteristics, and operating temperature range. The -T2 indicates specific packaging or tape and reel options. It's designed to operate over a specified temperature range. Consult the datasheet for complete specifications.

You May Also Be Interested in

Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
PLX
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess