EN
  • EN
  • DE

RH5VA46CA

Part No RH5VA46CA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294703-RH5VA46CA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VA46CA CAD Model

Description

The RH5VA46CA is a voltage regulator manufactured by Ricoh. It is part of the RH5VA series, known for low supply current and high output accuracy. This specific model provides a fixed output voltage of 4.6V.

Applications:

  • Powering microcontrollers in embedded systems.
  • Providing a stable voltage reference for sensors.
  • Voltage regulation in battery-powered devices.
  • General-purpose voltage regulation applications.

Features:

  • Fixed 4.6V Output Voltage: Provides a precise and stable 4.6V output.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • High Output Voltage Accuracy: Ensures reliable operation of connected circuits.
  • Small Package: Available in compact surface mount packages.
  • Overcurrent Protection: Protects the regulator and connected circuitry.
  • Thermal Shutdown: Prevents damage from overheating.

Benefits:

  • Stable Power Supply: Provides a consistent and reliable 4.6V power source.
  • Extended Battery Life: Low current consumption helps maximize battery runtime.
  • Protection Against Overloads: Prevents damage from short circuits and excessive loads.
  • Compact Footprint: Easy integration into space-constrained designs.
  • Simplified Circuit Design: Minimizes the need for external components.

Additional Details:

The RH5VA46CA typically requires only a few external components, such as input and output capacitors, for stable operation. Refer to the manufacturer's datasheet for recommended capacitor values and layout guidelines. The device is usually available in a small surface-mount package like SOT-23. It is essential to consult the datasheet for full specifications, including input voltage range, output voltage tolerance, and operating temperature range, before using this regulator in any application.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess