EN
  • EN
  • DE

RH5RH383B-T1

Part No RH5RH383B-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description PWM STEP-UP DC/DC CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294561-RH5RH383B-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RH383B-T1 CAD Model

Description

The RH5RH383B-T1 is a voltage regulator manufactured by Ricoh. It's a low dropout (LDO) regulator designed to provide a stable and regulated 3.8V output. Its low dropout voltage capability makes it particularly suitable for battery-powered applications where the input voltage may decrease close to the output voltage. The device incorporates several protection features, including overcurrent and over-temperature protection, to ensure reliable operation.

Applications:

  • Mobile Phones and Smartphones: Used for power management of various internal components, including processors and displays.
  • Portable Audio Players: Provides a stable voltage supply for audio amplifiers and digital signal processing units.
  • Wearable Devices: Powers the microcontroller, sensors, and display in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Regulates the voltage for low-power microcontrollers and communication modules.
  • Digital Cameras: Ensures consistent voltage supply for image sensors and image processing units.

Features:

  • Low Dropout Voltage: Operates efficiently even with a minimal difference between input and output voltage.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Over-Temperature Protection: Shuts down the device when the temperature exceeds a safe operating limit.
  • Small Package: Ideal for space-constrained applications.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage.

Benefits:

  • Extends Battery Life: Low dropout voltage maximizes power efficiency, prolonging battery life in portable devices.
  • Enhances System Reliability: Built-in protection features safeguard against damage from electrical faults and overheating.
  • Simplifies Circuit Design: Integrated protection reduces the need for external protection components.
  • Enables Compact Designs: Small package size makes it suitable for integration into small form-factor devices.
  • Provides Stable Operation: Accurate output voltage ensures consistent performance of connected circuits.

The RH5RH383B-T1 often includes an enable pin for turning the regulator on and off, further reducing power consumption when the device is not in use. It typically requires small ceramic input and output capacitors for stability. The exact dropout voltage, quiescent current, and output voltage tolerance specifications are available in the product datasheet. It is essential to refer to the datasheet for absolute maximum ratings and recommended operating conditions to ensure proper and reliable operation.

You May Also Be Interested in

Qualcomm
Lowest to $6.5223
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Sierra Wireless
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess