EN
  • EN
  • DE

RH5RE40AA-T2

Part No RH5RE40AA-T2
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description VOLTAGE REGULATOR FOR MIDDLE OUTPUT CURRENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294533-RH5RE40AA-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RE40AA-T2 CAD Model

Description

The RH5RE40AA-T2 is a voltage regulator IC from Ricoh, designed to provide a stable 4.0V output. The "-T2" likely indicates a specific packaging variation or a different tape and reel configuration compared to other versions, primarily influencing assembly processes.

Applications

  • Microcontroller Power: Provides a stable 4.0V power supply for microcontrollers in various applications.
  • Sensor Power Supply: Used to provide a consistent 4.0V to sensors, ensuring accurate readings.
  • Portable Electronics: Found in battery-powered devices requiring a regulated 4.0V supply.
  • Wireless Modules: Regulates voltage for wireless communication modules in IoT devices.
  • Low-Power Microprocessors: Supplies a stable 4.0V for low-power microprocessors used in embedded systems.

Features

  • Fixed Output Voltage: Provides a precise and stable 4.0V output.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltages.
  • Overcurrent Protection: Protects the device and the load from excessive current flow.
  • Thermal Shutdown: Prevents damage by shutting down the device when the internal temperature exceeds safe limits.
  • Compact Package: Available in a small package, suitable for space-constrained applications.
  • High Accuracy: Delivers a highly accurate and stable 4.0V output voltage.

Benefits

  • Stable Power Supply: Ensures consistent performance of connected devices by providing a regulated 4.0V.
  • Extended Battery Life: Efficient operation prolongs battery life in portable applications.
  • Damage Protection: Overcurrent and thermal shutdown features protect the device and the load.
  • Easy Integration: Small package facilitates easy integration into various electronic designs.
  • Improved System Reliability: Contributes to the overall reliability and stability of the electronic system.

Additional Details

The RH5RE40AA-T2 requires external capacitors for stable operation. The datasheet provides comprehensive information regarding input voltage ranges, output current capabilities, quiescent current, operating temperature ranges, and recommended component values for stable operation. The "-T2" suffix likely designates a specific tape and reel format optimized for automated assembly lines. It is crucial to consult the official datasheet for detailed specifications and application guidelines, including PCB layout recommendations. This voltage regulator is suitable for low-noise applications and is frequently employed in consumer electronics, industrial control systems, and IoT devices. The precise package type is detailed in the datasheet.

You May Also Be Interested in

Nortel Networks
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess