EN
  • EN
  • DE

RH5R1271B-T1

Part No RH5R1271B-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294489-RH5R1271B-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5R1271B-T1 CAD Model

Description

The RH5R1271B-T1 is a voltage regulator IC manufactured by Ricoh. It's a low-dropout (LDO) regulator, meaning it can maintain a stable output voltage even when the input voltage is only slightly higher than the desired output.

Applications:

  • Mobile Devices: Power management in smartphones, tablets, and other portable devices.
  • Wearable Electronics: Regulating power for smartwatches, fitness trackers, and other wearables.
  • Battery-Powered Systems: Providing stable voltage to sensitive circuits in battery-operated equipment.
  • Microcontroller Power Supplies: Regulating the voltage for microcontrollers and other digital logic.
  • Sensor Circuits: Providing a stable reference voltage for sensor measurements.

Features:

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when no load is present.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Compact Package: Small footprint for space-saving designs.

Benefits:

  • Extended Battery Life: Reduces power consumption, leading to longer battery life in portable devices.
  • Stable Voltage Regulation: Provides a consistent output voltage, even with variations in input voltage or load current.
  • Enhanced System Reliability: Protects against overcurrent and thermal damage.
  • Simplified Design: Easy to integrate into electronic circuits.
  • Improved Performance: Enables accurate and reliable operation of sensitive circuits.

Additional Details:

The RH5R1271B-T1 likely offers a fixed output voltage. Check the datasheet to confirm the exact output voltage. The 'T1' suffix may indicate a specific packaging or tape and reel option. LDO regulators are essential components in modern electronic devices, ensuring that circuits receive a stable and clean power supply. They are particularly important in battery-powered applications where efficiency is critical. The device is typically surface mount.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $10.8258
Intel
Need more? Email Us
Nortel Networks
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $12.4155

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess