EN
  • EN
  • DE

RE5VL33CA-RR

Part No RE5VL33CA-RR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087974-RE5VL33CA-RR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RE5VL33CA-RR CAD Model

Description

The RE5VL33CA-RR is a voltage detector (voltage supervisor) IC manufactured by Ricoh. Voltage detectors monitor the power supply voltage in electronic circuits and generate a reset signal if the voltage falls below a predefined threshold. This prevents microcontrollers and other digital circuits from malfunctioning due to insufficient power, ensuring proper operation and data integrity.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring for critical systems
  • Battery-powered devices and portable electronics
  • Embedded systems requiring stable power
  • Industrial control equipment

Features

  • Precise voltage detection: Accurate monitoring of power supply voltage levels.
  • Ultra-low current consumption: Minimizes power drain, extending battery life in portable applications.
  • Open-drain output: Provides flexibility in interfacing with various logic levels.
  • Small package size: Allows for compact designs with minimal board space.
  • Wide operating temperature range: Ensures reliable performance in diverse environments.

Benefits

  • Prevents data corruption and system failures: By providing a reset signal during undervoltage conditions, the RE5VL33CA-RR ensures stable operation.
  • Extends battery life in portable devices: The ultra-low current consumption significantly reduces power drain.
  • Simplifies circuit design: The open-drain output allows for easy integration with other circuits.
  • Saves valuable board space: The small package size is ideal for compact electronic devices.
  • Ensures reliable operation in harsh environments: The wide operating temperature range makes it suitable for industrial and automotive applications.

Technical Specifications

The RE5VL33CA-RR voltage detector is designed to trigger at a voltage level around 3.3V (consult the datasheet for precise value). Key features include an extremely low supply current consumption, typically in the order of microamperes, and an open-drain output configuration. It is commonly available in small surface-mount packages like SOT-23. The operating temperature range typically extends from -40°C to +85°C. Always refer to the official Ricoh datasheet for detailed electrical characteristics, timing diagrams, and application notes.

In summary, the RE5VL33CA-RR is a highly reliable and efficient voltage detector, ideal for applications requiring precise voltage monitoring and low power consumption. Its features make it a valuable component in battery-powered devices, embedded systems, and industrial control equipment.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess