EN
  • EN
  • DE

R5U8710

Part No R5U8710
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027323-R5U8710
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5U8710 CAD Model

Description

The R5U8710 is a USB 2.0 Host Controller manufactured by Ricoh. It is designed to enable devices to act as a host, allowing them to connect to and control other USB peripherals such as printers, storage devices, and input devices. This controller supports high-speed data transfer rates as defined by the USB 2.0 specification.

Applications

  • Embedded Systems: Enables embedded systems to act as USB hosts, connecting to peripherals.
  • Point-of-Sale (POS) Systems: Allows POS terminals to connect to USB printers, barcode scanners, and other peripherals.
  • Industrial Control Systems: Used in industrial control equipment to connect to USB-based sensors, actuators, and data acquisition devices.
  • Medical Devices: Enables medical devices to connect to USB printers, data loggers, and other peripherals.
  • Automotive Infotainment Systems: Integrated into automotive systems to allow connection of USB storage devices and other peripherals.

Features

  • USB 2.0 Compliant: Compliant with the USB 2.0 specification, supporting high-speed data transfer.
  • Host Controller: Acts as a USB host, enabling devices to control other USB peripherals.
  • Integrated Transceiver: Includes an integrated USB transceiver for signal transmission and reception.
  • Multiple Ports: Supports multiple USB ports for connecting to multiple peripherals simultaneously.
  • Power Management: Incorporates power management features to reduce power consumption.

Benefits

  • High-Speed Data Transfer: Supports high-speed data transfer rates for fast communication with peripherals.
  • Peripheral Connectivity: Enables devices to connect to and control a wide range of USB peripherals.
  • Simplified Design: Integrated transceiver simplifies system design and reduces component count.
  • Multiple Device Support: Supports multiple USB ports for connecting to multiple devices simultaneously.
  • Reduced Power Consumption: Power management features help reduce overall system power consumption.

Additional Details

The R5U8710 operates with a specific supply voltage. It requires an external clock source. The device is typically packaged in a QFP (Quad Flat Package) or similar surface-mount package. The datasheet provides detailed information on pin configurations, timing diagrams, and electrical characteristics, necessary for proper system integration. The USB 2.0 host controller handles the necessary protocols for USB communication, including device enumeration, data transfer, and error handling. Driver support is typically required for the host operating system to properly recognize and communicate with the USB peripherals connected to the R5U8710.

You May Also Be Interested in

Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4470 $69.7880
9+ $14.3155 $128.8395
13+ $13.8682 $180.2866
18+ $13.4208 $241.5744
23+ $12.9734 $298.3882
30+ $11.6313 $348.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess