EN
  • EN
  • DE

R5532V2

Part No R5532V2
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289235-R5532V2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5532V2 CAD Model

Description

The Ricoh R5532V2 is a power management IC (PMIC) designed for a variety of portable applications. It integrates multiple functions into a single chip, including voltage regulation and system monitoring, contributing to a reduced component count and a smaller footprint in the end product.

Applications

  • Mobile phones
  • PDAs (Personal Digital Assistants)
  • MP3 players
  • Digital cameras
  • Portable gaming devices

Features

  • High Efficiency DC-DC Converter: Provides efficient power conversion, extending battery life.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overvoltage Protection (OVP): Protects downstream circuitry from voltage spikes.
  • Short-Circuit Protection (SCP): Prevents damage in the event of a short circuit.
  • Thermal Shutdown Protection: Shuts down the IC if the temperature exceeds a safe limit.
  • Integrated LDO Regulators: Offer stable voltage rails for various system components.
  • I2C Interface: Allows for flexible configuration and monitoring of the PMIC.
  • Power-Good Output: Indicates the status of the output voltage.

Benefits

  • Extended Battery Life: The high-efficiency DC-DC converter and low quiescent current contribute to longer battery life in portable devices.
  • Reduced Component Count: Integration of multiple functions reduces the number of external components required, simplifying the design and reducing the overall cost.
  • Improved System Reliability: Overvoltage, short-circuit, and thermal shutdown protections enhance the reliability of the entire system.
  • Flexible Configuration: The I2C interface enables flexible configuration and monitoring of the PMIC.
  • Compact Size: The small package size makes it suitable for space-constrained applications.

Additional Details

The R5532V2 typically includes several LDO (Low Dropout) regulators to provide stable voltage rails for different system components. The specific voltage and current ratings of these LDOs can vary depending on the configuration. The I2C interface allows the host microcontroller to read status information, adjust output voltages, and enable or disable certain functions. The device operates over a specified input voltage range. For detailed specifications, refer to the Ricoh R5532V2 datasheet.

You May Also Be Interested in

AMCC
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess