EN
  • EN
  • DE

R5426N119FA-TR

Part No R5426N119FA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289161-R5426N119FA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5426N119FA-TR CAD Model

Description

The R5426N119FA-TR is a voltage detector IC manufactured by Ricoh. It's a highly precise and low-power consumption voltage detector, typically used for monitoring voltage levels in various electronic devices. These detectors are designed to trigger a reset signal when the monitored voltage drops below a certain threshold, safeguarding the system from undervoltage conditions.

Applications

  • Microcontroller reset circuits: Ensuring proper microcontroller operation by resetting it during voltage drops.
  • Power management circuits: Monitoring battery voltage levels in portable devices.
  • Voltage monitoring in industrial equipment: Protecting sensitive electronic components from damage due to power supply fluctuations.
  • Backup power systems: Detecting the switchover from main power to backup power.
  • Consumer electronics: Used in a wide range of consumer products like smartphones, tablets, and digital cameras for power management and protection.

Features

  • High-precision detection voltage: Ensures accurate voltage monitoring and reset triggering.
  • Low power consumption: Extends battery life in portable devices.
  • Small package size: Suitable for space-constrained applications.
  • Built-in hysteresis: Prevents chattering during voltage fluctuations around the threshold voltage.
  • Open drain output: Offers flexibility in connecting to various logic circuits.

Benefits

  • Protects against data corruption: Resets the microcontroller before it enters an unstable state due to low voltage, preventing data loss.
  • Ensures system stability: Guarantees reliable operation by resetting the system in case of power supply irregularities.
  • Extends battery life: Low power consumption contributes to longer battery life in portable applications.
  • Reduces system complexity: Simplifies circuit design with integrated voltage detection functionality.
  • Enhances system reliability: Provides a robust and reliable voltage monitoring solution.

Additional Details

The R5426N119FA-TR features a detection voltage of 1.9V. It typically comes in a small SOT-23 or similar surface-mount package. The hysteresis voltage helps prevent unwanted resets due to noise or minor voltage variations. The open-drain output allows for easy integration with other components and facilitates the creation of wired-OR logic. Its low supply current makes it ideal for battery-powered devices where power conservation is critical. It is designed to operate over a wide temperature range.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess