EN
  • EN
  • DE

R5426D120CA-TR-FA

Part No R5426D120CA-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289143-R5426D120CA-TR-FA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5426D120CA-TR-FA CAD Model

Description

The R5426D120CA-TR-FA is a voltage detector IC manufactured by Ricoh. It's designed to monitor voltage levels in electronic circuits and trigger actions, like a reset signal, when the voltage drops below a defined threshold. This is vital for maintaining stability and reliability in electronic devices by preventing malfunctions caused by voltage fluctuations.

Applications

  • Microcontroller Systems: Used to monitor the power supply and reset the microcontroller during voltage drops, preventing data corruption and system crashes.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge, which can damage the battery and shorten its lifespan.
  • Power Management Circuits: Provides undervoltage lockout (UVLO) functionality to protect sensitive components from operating at insufficient voltage levels.
  • Real-Time Clocks (RTC): Ensures the RTC continues to function correctly even during brief power interruptions.
  • Memory Protection: Safeguards volatile memory by initiating a data backup process when a voltage drop is detected.

Features

  • Low Supply Current: Minimizes power consumption, suitable for battery-powered applications.
  • High Accuracy Detection Voltage: Ensures precise monitoring of voltage levels.
  • Built-in Hysteresis: Prevents chattering or oscillations near the threshold voltage.
  • Small Package: Facilitates integration into compact electronic devices.
  • Open Drain Output: Allows flexible connection to various logic circuits.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption caused by voltage drops.
  • Extended Battery Life: Low power consumption helps prolong the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrated functions reduce the need for external components.
  • Enhanced System Protection: Protects sensitive components from damage due to undervoltage conditions.
  • Cost-Effective Solution: Provides a reliable and affordable solution for voltage monitoring and protection.

Additional Details

The R5426D120CA-TR-FA operates within specific voltage and temperature ranges, as detailed in Ricoh's datasheet. Typically available in a small SOT-23 package, it allows easy integration into various PCB layouts. The output is an open-drain N-channel MOSFET, requiring a pull-up resistor to a voltage source. The detection voltage is fixed at a specific value, such as 1.2V, with a defined tolerance. Hysteresis, usually a few tens of millivolts, prevents unstable switching behavior. The supply current is typically in the microampere range, making it energy-efficient. This voltage detector is crucial for applications needing stable voltage operation, such as portable devices and industrial control systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
AMCC
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess