The Ricoh R5405K106CC-TR is a high-accuracy voltage detector IC designed for various power management applications. It is known for its low supply current and small package size, making it suitable for portable and battery-powered devices.
Applications:
- Power management in mobile phones and smartphones
- Battery monitoring in portable devices
- Voltage detection in microcontrollers and microprocessors
- Power supply supervision
- Reset circuitry
Features:
- High-accuracy detection voltage: Ensures precise voltage monitoring.
- Low supply current: Minimizes power consumption, extending battery life.
- Small package size: Allows for compact design in portable devices.
- Built-in hysteresis: Prevents chattering during voltage detection.
- Open drain output: Offers flexibility in circuit design.
Benefits:
- Enhanced battery life: Low power consumption maximizes operating time for battery-powered devices.
- Reliable voltage monitoring: Accurate voltage detection protects sensitive components from undervoltage conditions.
- Compact design: Small package size enables integration into space-constrained applications.
- Simplified circuit design: Built-in hysteresis reduces the need for external components.
- Versatile application: Suitable for a wide range of power management and voltage detection applications.
Technical Specifications:
The R5405K106CC-TR features a detection voltage of approximately 0.6V, and it's crucial to refer to the datasheet for the exact voltage threshold and other electrical characteristics. It typically operates within a specific voltage range (e.g., 1.4V to 6.0V). The operating temperature range is typically -40°C to +85°C. The package type is often a small SOT-23 or similar surface-mount package. Refer to the official Ricoh datasheet for detailed electrical characteristics, pin configurations, and package dimensions. This IC also typically includes a built-in hysteresis of about 50mV, further improving system reliability and preventing false triggering. The output format is Open Drain, requiring a pull-up resistor for proper operation.