EN
  • EN
  • DE

R5323N021B-TR-F

Part No R5323N021B-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288976-R5323N021B-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R5323N021B-TR-F CAD Model

Description

The Ricoh R5323N021B-TR-F is a highly reliable voltage detector IC designed for a broad range of electronic applications. Its primary function is to monitor voltage levels and trigger an output signal when the voltage falls below a predefined threshold. This functionality is crucial for preventing system malfunctions and protecting sensitive components from damage due to undervoltage conditions. The IC is characterized by its low current consumption and compact size, making it ideal for battery-powered devices and space-constrained applications.

Applications

  • Microcontroller Supervision: Providing a reset signal to microcontrollers when the power supply voltage drops, preventing erratic behavior.
  • Battery Monitoring: Protecting rechargeable batteries from deep discharge by shutting down the system when the voltage reaches a critical level.
  • Power Failure Detection: Enabling graceful shutdown of systems in the event of a power outage.
  • Overvoltage Protection: Monitoring voltage levels to protect sensitive components from damage.
  • Portable Electronics: Ensuring stable operation of smartphones, tablets, and other portable devices.

Features

  • Precise Voltage Detection: Accurate and reliable voltage monitoring.
  • Low Current Consumption: Extends battery life in portable applications.
  • Small Package: Allows for compact designs.
  • Open Drain Output: Provides flexible output configuration.
  • Built-in Hysteresis: Prevents output oscillations due to noise.

Benefits

  • Enhanced System Reliability: Prevents system crashes and data corruption.
  • Extended Battery Life: Minimizes power drain in battery-powered devices.
  • Simplified Design: Reduces the number of external components required.
  • Improved Safety: Protects components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a low cost.

The R5323N021B-TR-F features a detection voltage of 2.1V. The "-TR-F" suffix indicates that the device is supplied in tape and reel packaging and is lead-free. The open-drain output requires an external pull-up resistor. The built-in hysteresis ensures stable output switching and prevents false triggering. Typical applications include power management in microcontrollers, battery-powered systems, and industrial control equipment. The combination of precision, low power consumption, and compact size makes the R5323N021B-TR-F an excellent choice for a wide variety of voltage detection applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess