The Ricoh R5323N013B-TR is a voltage detector IC meticulously crafted for system reset and power management applications. It works by continuously monitoring the input voltage and generating a highly precise reset signal the instant the voltage dips below a predetermined threshold. This function is indispensable for averting malfunctions within microcontrollers and other digital circuits that could arise from voltage fluctuations or complete power loss. The 'TR' suffix explicitly indicates that the component is delivered in tape and reel packaging, making it perfectly suited for automated assembly processes that require high throughput and precision.
Applications
- Microcontroller reset circuits in embedded systems
- Power supply monitoring in critical infrastructure
- Battery management systems for portable devices
- Industrial control systems demanding stable operation
- Automotive electronics for enhanced reliability
Features
- High-accuracy voltage detection ensures precise reset triggering
- Ultra-low current consumption extends battery life significantly
- Compact package size minimizes PCB footprint
- Built-in hysteresis prevents spurious output oscillations
- Open-drain output for versatile interface configurations
Benefits
- Improved system reliability by preventing malfunctions caused by undervoltage
- Extended battery life in portable devices due to its exceptionally low power draw
- Smaller and more compact designs thanks to its miniature size
- Stable and reliable reset operation due to integrated hysteresis
- Simplified circuit design with flexible open-drain output configuration
Additional Details
The R5323N013B-TR features a detection voltage of 1.3V. The open-drain output configuration allows simple customization using external pull-up resistors to match different system voltage levels. The integrated hysteresis reliably prevents unwanted oscillations and guarantees a consistent, clean reset signal. Its remarkably low supply current makes it exceptionally well-suited for battery-powered and energy-conscious applications. This voltage detector IC serves as a cornerstone for guaranteeing the stable and predictable operation of a wide range of electronic devices by delivering a robust and dependable reset function during any voltage anomalies, and the tape and reel packaging enables efficient automated manufacturing processes.