The Ricoh R5323N012B-TR is a voltage detector IC specifically designed for system reset and power management applications. Its primary function is to monitor the input voltage and generate a reset signal when the voltage drops below a predefined threshold. This is crucial for preventing malfunctions and data corruption in microcontrollers and other digital circuits due to voltage fluctuations or power loss. The 'TR' suffix indicates that the component is provided in tape and reel packaging, making it suitable for automated assembly processes.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- Embedded systems
- Industrial control equipment
Features
- Precise voltage detection
- Low current consumption
- Small package size
- Built-in hysteresis
- Open-drain output
Benefits
- Improved system reliability by preventing erratic behavior due to voltage drops
- Extended battery life in portable devices due to its low power consumption
- Compact designs due to its small size
- Reduced risk of false resets due to built-in hysteresis
- Flexibility in circuit design with the open-drain output
Additional Details
The R5323N012B-TR features a detection voltage of 1.2V. The open-drain output allows for flexible configuration with pull-up resistors. The built-in hysteresis ensures stable reset operation, preventing false triggering due to minor voltage fluctuations. The low supply current makes it suitable for battery-powered applications. This voltage detector IC is essential for ensuring the stable operation of various electronic devices.