EN
  • EN
  • DE

R3130N33EA-TR-F

Part No R3130N33EA-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288642-R3130N33EA-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R3130N33EA-TR-F CAD Model

Description

The R3130N33EA-TR-F is a voltage detector IC manufactured by Ricoh. This IC is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a pre-defined threshold. This function is critical for preventing system malfunctions and ensuring reliable operation in various electronic devices.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery-powered devices
  • Industrial control systems
  • Consumer electronics

Features

  • High-accuracy detection voltage: Provides precise voltage detection for reliable reset operation.
  • Low supply current: Minimizes power consumption, making it ideal for battery-powered applications.
  • Built-in hysteresis: Prevents oscillation and chattering of the reset signal around the threshold voltage.
  • Small package: Available in compact SOT packages for space-saving designs.
  • Open-drain output: Offers flexibility in interfacing with different microcontrollers and digital logic circuits.

Benefits

  • Prevents data corruption: Resets the microcontroller during undervoltage conditions to prevent data corruption in memory.
  • Enhances system reliability: Ensures the system operates within safe voltage limits, improving overall reliability.
  • Extends battery life: Low power consumption contributes to longer battery life in portable devices.
  • Simplifies circuit design: Reduces the need for external components for voltage monitoring and reset functions.
  • Protects against voltage drops: Safeguards the system from unexpected voltage drops that can lead to unpredictable behavior.

Additional Details

The R3130N33EA-TR-F features a detection voltage of 3.3V. It is typically packaged in a SOT-23 or similar small surface-mount package. The 'TR' in the part number indicates that it is supplied on tape and reel for automated assembly. The operating temperature range is generally between -40°C and +85°C. The open-drain output requires a pull-up resistor for proper operation. Detailed electrical characteristics, timing diagrams, and application notes can be found in the official datasheet from Ricoh. The built-in hysteresis ensures stable operation even with noisy supply voltages. When integrating this IC into a design, proper decoupling capacitors should be placed close to the supply pins to minimize noise and ensure reliable voltage detection. The low quiescent current makes it well-suited for applications where minimizing power consumption is a primary concern.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $6.5223
Coilcraft
Lowest to $1.3063
Infineon Technologies
Need more? Email Us
Delta Electronics
Lowest to $78.4164

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess