EN
  • EN
  • DE

R3117K293C-TR-F

Part No R3117K293C-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288619-R3117K293C-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3117K293C-TR-F CAD Model

Description

The Ricoh R3117K293C-TR-F is a high-accuracy voltage detector IC designed for precise voltage monitoring and system reset applications in a wide range of electronic devices. Manufactured by Ricoh, a well-known provider of power management solutions, this IC ensures reliable system operation by accurately detecting voltage drops and issuing a reset signal when necessary. The 'TR' suffix indicates that it is supplied in tape and reel packaging suitable for automated assembly, and the '-F' signifies that it is a lead-free product, compliant with RoHS standards.

Applications

  • Microcontroller Systems: Resets the microcontroller when the supply voltage falls below a critical level, preventing data corruption and system malfunctions.
  • Power Management Circuits: Monitors the output voltage of power supplies, triggering protective actions or shutdowns if the voltage is out of range.
  • Battery-Powered Devices: Prevents deep discharge of batteries by shutting down the system when the battery voltage drops to a critical minimum.
  • Industrial Control Systems: Provides reliable voltage monitoring for industrial equipment, ensuring stable operation in harsh environments.
  • Automotive Electronics: Monitors voltage levels in automotive applications to ensure the correct functioning of various electronic control units (ECUs).

Features

  • High-Accuracy Voltage Detection: Offers precise voltage monitoring for reliable system performance.
  • Low Supply Current: Minimizes power consumption, making it ideal for battery-powered devices and energy-efficient systems.
  • Built-in Hysteresis: Prevents oscillations and ensures a stable reset signal by providing a defined difference between the rising and falling threshold voltages.
  • Open-Drain Output: Provides flexible interfacing options with different logic levels and pull-up resistor configurations.
  • Small Package Size: Available in compact packages like SOT-23, making it suitable for space-constrained designs.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption due to voltage fluctuations.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components, simplifying the design process.
  • Enhanced System Protection: Protects sensitive components from damage caused by undervoltage conditions.
  • RoHS Compliance: Environmentally friendly due to lead-free construction.

The R3117K293C-TR-F operates by continuously monitoring the input voltage. When the voltage drops below the detection threshold (2.9V in this case), the IC asserts a reset signal. The built-in hysteresis ensures that the reset signal remains stable and prevents chattering when the voltage is near the threshold. Once the voltage recovers above the threshold plus the hysteresis voltage, the reset signal is de-asserted after a specific delay time. The open-drain output provides a flexible interface for connecting to different logic levels using a pull-up resistor. The small package size makes it easy to integrate into compact electronic devices. The low supply current is particularly advantageous for battery-powered applications, as it minimizes power consumption and extends battery life. The accurate voltage detection capabilities of the R3117K293C-TR-F ensure reliable system operation and prevent unexpected behavior due to voltage variations. Its RoHS compliance also makes it a suitable choice for environmentally conscious designs. In summary, the R3117K293C-TR-F provides a reliable and efficient solution for voltage monitoring and reset generation, crucial for ensuring the proper operation of a diverse range of electronic systems.

You May Also Be Interested in

Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess