EN
  • EN
  • DE

R3116Q301A-TR-F

Part No R3116Q301A-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288611-R3116Q301A-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3116Q301A-TR-F CAD Model

Description

The Ricoh R3116Q301A-TR-F is a high-accuracy voltage detector IC designed for precise voltage monitoring and system reset functions in a wide variety of electronic applications. Manufactured by Ricoh, a trusted name in power management solutions, this IC ensures reliable system operation by detecting voltage drops and issuing a reset signal. The 'TR' suffix signifies that it's packaged in tape and reel for automated assembly, while '-F' indicates that it is a lead-free product, complying with RoHS standards.

Applications

  • Microcontroller-Based Systems: Resets the microcontroller when the supply voltage falls below a critical level, preventing data corruption and system crashes.
  • Power Management Circuits: Monitors the output voltage of power supplies and triggers protective actions if the voltage is out of range.
  • Battery-Powered Devices: Prevents deep discharge of batteries by shutting down the system when the battery voltage drops to a critical level.
  • Industrial Control Systems: Provides reliable voltage monitoring for industrial equipment, ensuring stable operation.
  • Automotive Electronics: Monitors voltage levels in automotive applications to ensure the correct functioning of various electronic control units (ECUs).

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable system operation.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Prevents oscillations around the threshold voltage, ensuring a stable reset signal.
  • Open-Drain Output: Offers flexible interfacing with different logic levels and pull-up resistor configurations.
  • Small Package Size: Available in compact packages like SOT-23, suitable for space-constrained applications.

Benefits

  • Improved System Reliability: Prevents system malfunctions due to voltage fluctuations.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Enhanced System Protection: Protects sensitive components from damage caused by undervoltage conditions.
  • RoHS Compliance: Environmentally friendly due to lead-free construction.

The R3116Q301A-TR-F monitors the input voltage continuously. When the voltage drops below the detection threshold (3.0V in this case), the IC asserts a reset signal. The built-in hysteresis prevents rapid switching of the reset signal when the voltage is near the threshold, ensuring stable operation. Once the voltage recovers above the threshold plus the hysteresis voltage, the reset signal is de-asserted after a specific delay. The open-drain output allows for flexible connection to different logic levels and pull-up resistor configurations. The small package size is beneficial for space-constrained applications. The low supply current is a crucial advantage in battery-powered devices, minimizing battery drain and maximizing operating time. The accurate voltage detection ensures reliable system operation and prevents false resets. Furthermore, its lead-free construction makes it compliant with RoHS standards, catering to environmentally conscious applications. This IC serves as a fundamental component in assuring the stability and dependability of electronic systems that demand accurate voltage monitoring.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6175 $57.8800
39+ $2.9684 $115.7676
61+ $2.8748 $175.3628
84+ $2.7824 $233.7216
108+ $2.6900 $290.5200
144+ $2.4116 $347.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess