EN
  • EN
  • DE

R3115Z301C-TR-F

Part No R3115Z301C-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288600-R3115Z301C-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3115Z301C-TR-F CAD Model

Description

The Ricoh R3115Z301C-TR-F is a highly accurate and low-power voltage detector IC designed for precise voltage monitoring and reset generation. Manufactured by Ricoh, this IC is essential for ensuring stable and reliable operation in a wide range of electronic devices. The 'TR' suffix indicates tape and reel packaging for automated assembly, and the '-F' signifies that it's a lead-free product, compliant with RoHS standards.

Applications

  • Microcontroller and Microprocessor Systems: Resets the processor when the supply voltage drops below a safe level, preventing data corruption and ensuring proper startup.
  • Power Management Circuits: Monitors the output voltage of power supplies and triggers a reset or shutdown if the voltage deviates from the specified range.
  • Battery-Powered Devices: Protects batteries from deep discharge by shutting down the system when the battery voltage reaches a critical minimum.
  • Industrial Control Systems: Provides reliable voltage monitoring in industrial environments to prevent equipment malfunctions due to voltage fluctuations.
  • Automotive Electronics: Used in automotive systems for voltage supervision, ensuring the correct operation of electronic control units (ECUs).

Features

  • High-Precision Voltage Detection: Offers accurate voltage monitoring with minimal error, ensuring reliable operation.
  • Ultra-Low Supply Current: Minimizes power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Built-In Hysteresis: Prevents oscillations at the threshold voltage, providing stable and reliable reset signals.
  • Open-Drain Output: Allows for flexible interface configurations with different logic levels and pull-up resistor options.
  • Small Package Size: Available in compact packages such as SOT-23, suitable for space-constrained designs.

Benefits

  • Increased System Reliability: Prevents malfunctions and data corruption due to undervoltage conditions.
  • Extended Battery Life: Low power consumption maximizes battery life in portable and wearable devices.
  • Simplified Circuit Design: Integrated features reduce the number of external components required, simplifying the design process.
  • Enhanced System Protection: Protects sensitive components from damage caused by voltage fluctuations.
  • RoHS Compliant: Environmentally friendly and complies with Restriction of Hazardous Substances directives.

The R3115Z301C-TR-F continuously monitors the input voltage, and when it drops below the detection threshold (3.0V in this case), the IC asserts a reset signal. The hysteresis built into the IC prevents chattering or oscillations around the threshold, ensuring a clean and stable reset. Once the voltage recovers above the threshold plus the hysteresis voltage, the reset signal is de-asserted after a certain delay. The open-drain output allows for easy level shifting and interfacing with different microcontrollers and logic circuits using a pull-up resistor. The small package size makes it easy to integrate into tight spaces. Due to its very low current consumption, it's particularly well-suited for applications where minimizing power draw is critical. Its highly accurate voltage detection capabilities help to ensure that the system operates reliably and prevents unexpected behavior due to voltage variations. Compliant with RoHS standards, this part is also environmentally responsible. The R3115Z301C-TR-F delivers a reliable and efficient solution for voltage detection and reset generation, crucial for ensuring the proper operation of various electronic systems.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Sierra Wireless
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess