EN
  • EN
  • DE

R3112Q321A-TR-F

Part No R3112Q321A-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288583-R3112Q321A-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3112Q321A-TR-F CAD Model

Description

The R3112Q321A-TR-F is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. This component monitors the supply voltage and generates a reset signal if the voltage drops below a specific threshold. The 'TR' suffix indicates Tape and Reel packaging for automated assembly, while '-F' typically denotes a lead-free finish, compliant with RoHS standards.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery management systems
  • Voltage supervision in embedded systems
  • Portable electronic devices (e.g., smartphones, tablets, wearables)

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring for reliable reset operation.
  • Low supply current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small package: Enables compact circuit designs, ideal for space-constrained devices.
  • Built-in hysteresis: Prevents output oscillation due to minor voltage fluctuations.
  • Open drain output: Offers flexible interfacing with various logic levels.

Benefits

  • Improved system reliability: Prevents erratic behavior and data corruption caused by voltage drops.
  • Extended battery life: Reduces power consumption in battery-operated devices.
  • Simplified circuit design: Integrates essential voltage monitoring functions in a single component.
  • Enhanced noise immunity: Ensures stable operation in noisy environments.
  • Compliance with environmental standards: The lead-free finish contributes to environmentally friendly products.

Additional Details

The R3112Q321A-TR-F features a detection voltage of 3.2V. It is commonly used to reset a microcontroller when the supply voltage falls below this level, preventing unpredictable behavior. The low quiescent current consumption is a significant advantage in battery-powered applications. The built-in hysteresis prevents unwanted resets due to minor voltage variations. The open-drain output requires an external pull-up resistor to function correctly. The device is usually packaged in a small surface-mount package, such as SOT-23, facilitating high-density board layouts. The operating temperature range is typically -40°C to +85°C. The tape and reel packaging simplifies automated assembly processes, and the lead-free finish ensures compliance with environmental regulations.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess