EN
  • EN
  • DE

R3112D271A-TR-F

Part No R3112D271A-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834860-R3112D271A-TR-F
Ultra Librarian 3D Model Ultra Librarian R3112D271A-TR-F CAD Model

Description

The R3112D271A-TR-F is a voltage detector IC manufactured by Ricoh. It is designed to monitor the input voltage and provide a reset signal when the voltage drops below a predefined threshold. The suffix '-TR-F' signifies that the component is provided in tape and reel packaging for automated assembly processes and that it is a lead-free product compliant with RoHS standards.

Applications

  • Microcontroller Reset Circuits: Ensures a proper reset of the microcontroller during power-up or when a voltage drop occurs.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, providing an alert if the voltage deviates from its specified range.
  • Battery-Powered Devices: Protects battery-powered devices by shutting down the system when the battery voltage is critically low.
  • Voltage Monitoring Systems: General voltage monitoring in various electronic systems for maintaining stable operation.

Features

  • High-Accuracy Detection Voltage: Provides accurate and reliable voltage monitoring.
  • Low Supply Current: Reduces power consumption, which is vital in battery-powered applications.
  • Small Package Size: Enables compact and space-efficient circuit designs.
  • Built-in Hysteresis: Prevents chattering and oscillations at the output when the input voltage is near the threshold.
  • Tape and Reel Packaging: Facilitates automated assembly, which improves manufacturing efficiency.
  • Lead-Free: Complies with environmental standards and regulations.

Benefits

  • Enhanced System Stability: Prevents malfunctions caused by voltage fluctuations, thereby increasing system stability.
  • Data Integrity: Prevents data corruption in memory devices due to low-voltage conditions.
  • Extended Battery Life: Low current consumption helps extend battery life in portable devices.
  • Simplified Design: Integrated features simplify circuit design and reduce the number of external components required.
  • Cost-Effective: Offers a reliable and cost-effective solution for voltage monitoring applications.

Additional Details

The R3112D271A-TR-F is typically used with a pull-up resistor on its output due to its open-drain configuration. The specific voltage detection threshold is stated in the datasheet, which should be consulted for proper selection based on the application. The operating temperature range and other electrical characteristics must be considered to ensure reliable performance. This voltage detector is widely used in diverse applications where precise and dependable voltage monitoring is necessary to prevent system failures and guarantee optimal operation.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6798 $58.8768
39+ $3.0192 $117.7488
60+ $2.9256 $175.5360
82+ $2.8309 $232.1338
106+ $2.7362 $290.0372
142+ $2.4532 $348.3544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess