EN
  • EN
  • DE

R3111Q361C-TR

Part No R3111Q361C-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Description LOW VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288436-R3111Q361C-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q361C-TR CAD Model

Description

The R3111Q361C-TR is a voltage detector IC manufactured by Ricoh. It's designed to monitor the supply voltage and issue a reset signal when the voltage drops below a certain threshold. This ensures the proper operation of microcontrollers and other sensitive electronic components.

Applications:

  • Microcontroller Reset Circuits: Reliably resets microcontrollers during power-up or brown-out conditions.
  • Battery Monitoring: Protects batteries from deep discharge by shutting down the system when the voltage is too low.
  • Power Management Systems: Monitors voltage rails to ensure the stability of different components in a system.
  • Industrial Control Systems: Provides voltage supervision in industrial environments to prevent equipment malfunction.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices for voltage monitoring and system protection.

Features:

  • High-Accuracy Detection Voltage: Precisely monitors the supply voltage to ensure accurate reset triggering.
  • Built-in Delay Circuit: Introduces a delay after the voltage recovers to prevent false resets due to noise or transients.
  • Low Supply Current: Minimizes power consumption, making it ideal for battery-powered applications.
  • Small Package: Available in compact packages for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably in a wide range of temperatures.
  • Open Drain Output: Allows for flexible connection to different logic levels.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption caused by voltage drops.
  • Extended Battery Life: Low supply current minimizes power consumption in battery-powered devices.
  • Simplified Circuit Design: Built-in delay circuit eliminates the need for external components.
  • Space Saving: Small package allows for integration into compact electronic devices.
  • Enhanced System Protection: Protects sensitive components from damage due to undervoltage conditions.

Additional Details:

The R3111Q361C-TR has a detection voltage of 3.6V. The built-in delay circuit provides a specific delay time (typically in milliseconds) after the voltage recovers above the threshold. The supply current is typically very low, usually in the microampere range. This part comes in a small SOT-23 package. It has a wide operating temperature range, usually from -40°C to +85°C. The output configuration is N-channel open drain, requiring an external pull-up resistor. This configuration allows the user to tailor the output voltage to the specific application requirements.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess