EN
  • EN
  • DE

R3111Q351A-TR-F

Part No R3111Q351A-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288432-R3111Q351A-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R3111Q351A-TR-F CAD Model

Description

The R3111Q351A-TR-F is a voltage regulator IC manufactured by Ricoh. This IC is designed to provide stable and accurate voltage regulation and is part of the R3111 series. The suffix "-TR-F" usually indicates tape and reel packaging and may signify other specific characteristics. As with any component, consulting the official datasheet is vital for accurate specifications.

Applications

  • Portable Electronics: Powering smartphones, tablets, portable media players, and other handheld devices.
  • Wearable Technology: Voltage regulation in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Supplying power to sensors, microcontrollers, and communication modules in IoT applications.
  • Wireless Communication Modules: Voltage regulation for Bluetooth modules, Wi-Fi transceivers, and other wireless components.
  • Battery-Powered Systems: Efficient voltage regulation in systems reliant on battery power.
  • Embedded Systems: Supplying stable power to microprocessors and integrated circuits in embedded systems.

Features

  • Fixed Output Voltage: 3.5V output voltage (as indicated by the '35' in the part number).
  • High Output Voltage Accuracy: Precise output voltage regulation, typically within ±1.0% tolerance.
  • Low Quiescent Current: Minimal current consumption in standby mode, extending battery life.
  • Wide Input Voltage Range: Typically operates with input voltages ranging from 1.7V to 5.5V (refer to the datasheet).
  • Overcurrent Protection (OCP): Protects the IC and the connected load from damage caused by excessive current.
  • Short-Circuit Protection (SCP): Shuts down the output if a short circuit is detected, preventing damage.
  • Thermal Shutdown Protection (TSD): Disables the output when the junction temperature exceeds a safe limit, preventing overheating.
  • Small Package: Available in compact packages such as SOT-23-5 or DFN, suitable for space-constrained applications.
  • Ceramic Capacitor Compatible: Designed to operate stably with ceramic output capacitors.

Benefits

  • Stable and Reliable Voltage: Ensures consistent and dependable operation of electronic circuits.
  • Extended Battery Life: Low quiescent current minimizes power consumption, maximizing battery runtime.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown protection enhance system reliability.
  • Compact Design: Small package size enables integration into small and densely packed PCBs.
  • Simplified Design: Integrated protection features reduce the need for external components.

The R3111Q351A-TR-F voltage regulator is designed using advanced circuit techniques to achieve low dropout voltage and high efficiency. The built-in protection mechanisms safeguard the IC and connected components from potential harm due to overcurrent, short circuits, or overheating. The IC is typically supplied in tape and reel packaging for automated assembly.

For comprehensive technical details, including electrical characteristics, application guidelines, and package dimensions, refer to the official datasheet provided by Ricoh. Ensure proper component selection and operating conditions are maintained for optimal performance and long-term reliability.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess