The R3111Q241A is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and accurate 2.4V output voltage with a low supply current. This regulator features internal short-circuit protection and an auto-discharge function. It is packaged in a compact SOT-23-5.
Applications:
- Powering Microcontrollers
- Powering Sensors in IoT devices
- Powering Low-Power RF Transmitters/Receivers
- Portable Electronic Devices
- Real Time Clocks
Features:
- Fixed Output Voltage: 2.4V
- High Accuracy Output Voltage: ±0.8%
- Low Supply Current: Typically 95μA
- Input Voltage Range: Up to 6.5V
- Internal Short-Circuit Protection
- Auto-Discharge Function
- Operating Temperature Range: -40°C to +85°C
- Package: SOT-23-5
Benefits:
- Stable and Accurate Power Supply: Ensures consistent and reliable operation of connected devices.
- Extended Battery Life: Low supply current minimizes power consumption in battery-powered applications.
- Protection Against Overload: Short-circuit protection prevents damage to the regulator and connected circuitry.
- Simplified Circuit Design: The auto-discharge function simplifies power-down sequencing.
- Compact Size: The small SOT-23-5 package is ideal for space-constrained applications.
Additional Details:
The R3111Q241A voltage regulator is ideal for applications demanding a stable and reliable 2.4V power supply. Its low quiescent current makes it particularly well-suited for battery-operated devices. The built-in short-circuit protection enhances the robustness of the overall system. The auto-discharge functionality ensures that the output capacitor is discharged quickly when the regulator is disabled, preventing unexpected behavior in downstream circuitry.