EN
  • EN
  • DE

R3111Q241A-TR

Part No R3111Q241A-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288392-R3111Q241A-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q241A-TR CAD Model

Description

The R3111Q241A-TR is a voltage regulator IC manufactured by Ricoh. It provides a precise and stable 2.4V output, with a low quiescent current for energy efficiency. It includes features like short-circuit protection and an auto-discharge function, and comes in a small SOT-23-5 package. The "-TR" denotes tape and reel packaging, facilitating automated assembly processes.

Applications:

  • Powering Microcontrollers in Embedded Systems
  • Voltage Regulation for Wireless Communication Devices
  • Sensor Power Supply in IoT Applications
  • Real-Time Clock (RTC) Power
  • Battery-Powered Equipment

Features:

  • Fixed Output Voltage: 2.4V
  • High Accuracy Output Voltage: ±0.8%
  • Low Supply Current: 95μA (Typical)
  • Input Voltage Range: Up to 6.5V
  • Output Voltage Temperature Coefficient: ±30 ppm/°C (Typical)
  • Short-Circuit Protection: Integrated to prevent damage from output shorts.
  • Auto-Discharge Function: Rapidly discharges the output capacitor when disabled.
  • Package: SOT-23-5
  • Operating Temperature Range: -40°C to +85°C

Benefits:

  • Stable Power Supply: High-accuracy output voltage ensures reliable operation of powered components.
  • Extended Battery Life: Low supply current minimizes energy consumption in battery-driven devices.
  • Protection Against Damage: Short-circuit protection safeguards the regulator and downstream circuitry.
  • Simplified Circuit Design: The auto-discharge function eases power-down circuit design.
  • Small Form Factor: The compact SOT-23-5 package saves space on printed circuit boards.

Additional Details:

The R3111Q241A-TR voltage regulator delivers a stable and reliable 2.4V output. The regulator’s low quiescent current makes it especially useful in battery-powered scenarios where energy conservation is essential. Its short-circuit protection feature adds robustness to the overall system. The built-in auto-discharge functionality ensures rapid discharge of the output capacitor when the regulator is disabled, preventing erratic behavior in connected circuits. The tape and reel packaging is ideal for automated assembly lines.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0115 $60.1380
29+ $4.1130 $119.2770
44+ $3.9836 $175.2784
60+ $3.8554 $231.3240
78+ $3.7272 $290.7216
104+ $3.3414 $347.5056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess