The R3111N401A-TR-FA is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. This IC monitors the voltage level of a power supply and generates a reset signal when the voltage drops below a specified threshold. This function is vital for preventing malfunctions and data corruption in electronic systems, especially those powered by batteries or subject to voltage fluctuations.
Applications
- Microcontroller (MCU) reset circuits
- Battery-powered devices (smartphones, tablets, wearables)
- Power management systems
- System voltage monitoring
- Real-time clock (RTC) backup
- Industrial control systems
Features
- High-accuracy voltage detection: Ensures precise monitoring of the supply voltage.
- Low supply current: Minimizes power consumption, extending battery life in portable applications.
- Built-in hysteresis: Prevents oscillation of the reset signal caused by noise or voltage fluctuations.
- Small SOT-23 package: Allows for compact and efficient PCB designs.
- Open drain output: Provides flexibility in interfacing with various logic circuits and voltage levels.
- Wide operating temperature range: Enables reliable operation in diverse environmental conditions.
Benefits
- Enhances system reliability: Prevents data corruption and system crashes due to undervoltage conditions.
- Extends battery life: Low power consumption allows for longer operating times in battery-powered devices.
- Simplifies circuit design: The small package and integrated features reduce the need for external components.
- Improves system stability: The hysteresis feature prevents false triggering and ensures a clean reset signal.
- Cost-effective solution: Provides a reliable voltage detection function at a competitive price.
Technical Specifications
The R3111N401A-TR-FA features a specific detection voltage, typically around 4.0V (consult the datasheet for exact value). The "-TR" suffix indicates that it is supplied in tape and reel packaging for automated assembly. The "-FA" signifies that it is a lead-free product, compliant with RoHS standards. The output is an N-channel open drain configuration. It operates over a broad temperature range, typically from -40°C to +85°C. Detailed electrical characteristics, package dimensions, and application notes can be found in the official Ricoh datasheet for this IC.