EN
  • EN
  • DE

R5323N027B-TR

Part No R5323N027B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288984-R5323N027B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5323N027B-TR CAD Model

Description

The Ricoh R5323N027B-TR is a voltage detector IC designed for monitoring voltage levels in electronic circuits. This IC is designed to trigger an output signal when the monitored voltage falls below a specified threshold. It is used in a wide array of applications, ranging from ensuring stable microcontroller operation to protecting batteries from deep discharge.

Applications

  • Microcontroller Reset: Resets a microcontroller when the power supply voltage drops too low, preventing unpredictable behavior.
  • Battery Protection: Prevents deep discharge of batteries by shutting down the circuit when the battery voltage reaches a critical level.
  • Power Failure Detection: Detects power failures and initiates a graceful shutdown of the system.
  • Memory Protection: Ensures that memory contents are preserved during power outages.
  • Voltage Monitoring in Portable Devices: Monitors the voltage levels in smartphones, tablets, and other portable devices.

Features

  • Precise Voltage Detection: Accurately detects the input voltage with minimal error.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered devices.
  • Small Package Size: Allows for easy integration into compact electronic designs.
  • Open-Drain Output: Provides flexible output configuration for interfacing with different logic circuits.
  • Built-in Hysteresis: Prevents oscillation and ensures a stable output signal.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage fluctuations.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Enhanced Data Protection: Protects data from corruption during power failures.
  • Increased Safety: Prevents damage to sensitive components due to voltage drops.

The R5323N027B-TR has a detection voltage of 2.7V. The "-TR" suffix indicates that the IC is supplied in tape and reel packaging for automated assembly. Its open-drain output requires a pull-up resistor for proper operation. The built-in hysteresis prevents false triggering due to noise on the power supply line. This device is particularly well-suited for use in portable electronic devices, industrial control systems, and automotive applications where reliable voltage monitoring is critical.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $1.3063
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Zilog
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5593 $62.3720
95+ $1.2797 $121.5715
140+ $1.2393 $173.5020
195+ $1.2000 $234.0000
250+ $1.1596 $289.9000
335+ $1.0395 $348.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess