EN
  • EN
  • DE

R3111N272A-TR-F

Part No R3111N272A-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288313-R3111N272A-TR-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111N272A-TR-F CAD Model

Description

The R3111N272A-TR-F is a voltage detector IC manufactured by Ricoh. It is designed to monitor supply voltage levels and generate a reset signal if the voltage drops below a specific threshold. This functionality is crucial for ensuring stable operation of microcontrollers and other voltage-sensitive components. The IC features high accuracy, low supply current, and a built-in delay circuit to prevent false resets.

Applications

  • Microcontroller reset circuits
  • CPU reset circuits
  • Power-on reset circuits
  • Battery voltage monitoring
  • System voltage supervision

Features

  • High-Accuracy Voltage Detection: Ensures precise monitoring of the supply voltage.
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Built-in Delay Circuit: Prevents false resets due to transient voltage drops.
  • Small Package: Suitable for compact designs and space-constrained applications.
  • Wide Operating Temperature Range: Provides reliable performance in various environments.

Benefits

  • Improved System Reliability: Prevents system crashes due to undervoltage conditions.
  • Extended Battery Life: Low power consumption is ideal for portable devices.
  • Simplified Circuit Design: Integrated delay circuit reduces the need for external components.
  • Compact Solution: Small package allows for easy integration into space-limited designs.

Additional Details

The R3111N272A-TR-F has a detection voltage of approximately 2.7V. The IC monitors the power supply voltage and asserts a reset signal when it falls below this threshold, protecting the microcontroller from potentially erroneous operation. The built-in delay prevents momentary voltage dips from causing unnecessary resets. The low supply current makes it well-suited for battery-powered and energy-efficient applications. The small package, often SOT-23, allows for high-density PCB assembly. The "-TR-F" suffix denotes tape and reel packaging and potentially other specific characteristics related to the manufacturing or quality control processes.

The R3111 series provides different voltage detection thresholds, allowing engineers to select the best threshold for their specific needs. The R3111N272A-TR-F is often found in applications such as portable electronics, industrial controls, and automotive systems. The hysteresis feature helps to prevent oscillations around the threshold voltage.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1340 $58.2900
1,055+ $0.1097 $115.7335
1,635+ $0.1063 $173.8005
2,250+ $0.1028 $231.3000
2,910+ $0.0993 $288.9630
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,700 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess