The R3111H181C-T1-F is a voltage detector IC manufactured by Ricoh Electronic Devices Co., LTD. Like other voltage detectors, its primary function is to monitor a specific voltage level within an electronic circuit. When the voltage falls below a predetermined threshold, the IC asserts a reset signal, preventing potential data corruption or system malfunction. The R3111 series is characterized by low supply current and high accuracy, making it suitable for battery-powered and other sensitive applications.
Applications:
- Microprocessor and microcontroller supervision
- Battery voltage monitoring
- Power supply monitoring
- System reset generation
- Memory protection in low-voltage conditions
Features:
- High-accuracy voltage detection: Ensures reliable detection of undervoltage conditions.
- Ultra-low supply current: Minimizes power consumption for extended battery life.
- Hysteresis characteristics: Prevents chattering or oscillation near the detection threshold.
- Open-drain output (N-channel): Provides flexibility for interfacing with various logic levels.
- Compact SOT-23-5 package: Suitable for high-density circuit board layouts.
Benefits:
- Improved system reliability: Prevents system crashes and data corruption due to low-voltage conditions.
- Extended battery life in portable devices: Ultra-low supply current minimizes power drain.
- Simplified circuit design: Requires minimal external components.
- Enhanced noise immunity: Hysteresis ensures stable operation in noisy environments.
- Cost-effective solution for voltage monitoring: Provides a reliable and accurate voltage monitoring function at a low cost.
Additional Details:
The R3111H181C-T1-F has a detection voltage of 1.8V. The output is an N-channel open drain, and requires a pull-up resistor to the positive supply. The operating temperature range is -40°C to +85°C. The package is SOT-23-5. The "T1" in the part number refers to the specific tape and reel packaging used for automated assembly. More specific details about electrical characteristics, timing diagrams, and typical application circuits can be found in the official Ricoh datasheet for this specific voltage detector.